Pfaltz & Bauer, Inc. n-Valeric acid 99% P03960

Description
n-Valeric acid 99%
Description
n-Valeric acid 99%

Suppliers

Company
Product
Description
Supplier Links
n-Valeric acid 99% - P03960 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
n-Valeric acid 99%
P03960
n-Valeric acid 99% P03960
n-Valeric acid 99%

n-Valeric acid 99%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number P03960
Product Name n-Valeric acid 99%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Reagent Alcohol 80% - c818C - Poly Scientific
Specs
Chemical Family All Alcohols
Chemical Name Reagent Alcohol 80%
View Details
Wintersun Chemical
Specs
Chemical Name Boc-On, 99% Min
Chemical Formula C13H14N2O3
CAS Number 58632-95-4
View Details