Poly Scientific Reagent Alcohol 80% c818C

Description
Reagent Alcohol 80%
Description
Reagent Alcohol 80%

Suppliers

Company
Product
Description
Supplier Links
Reagent Alcohol 80% - c818C - Poly Scientific
Bay Shore, NY, USA
Reagent Alcohol 80%
c818C
Reagent Alcohol 80% c818C
Reagent Alcohol 80%

Reagent Alcohol 80%

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number c818C
Product Name Reagent Alcohol 80%
Chemical Family All Alcohols
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
WITEPSOL® H-15 -  - Medisca Inc.
Medisca Inc.
Specs
Trigger Base
View Details
Sulfosalicylic Acid 20% Aqueous - s1931 - Poly Scientific
Specs
Trigger Acid
Chemical Name Sulfosalicylic Acid 20% Aqueous
View Details