Pfaltz & Bauer, Inc. M-Methylphenoxyacetic Acid 97% M25030

Description
M-Methylphenoxyaceti c Acid 97%
Description
M-Methylphenoxyaceti c Acid 97%

Suppliers

Company
Product
Description
Supplier Links
M-Methylphenoxyacetic Acid 97% - M25030 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
M-Methylphenoxyacetic Acid 97%
M25030
M-Methylphenoxyacetic Acid 97% M25030
M-Methylphenoxyaceti c Acid 97%

M-Methylphenoxyacetic Acid 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number M25030
Product Name M-Methylphenoxyacetic Acid 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Acetic Acid 5% In 95% Ethyl Alcohol - S2242 - Poly Scientific
Specs
Trigger Acid
Chemical Family All Alcohols; Acetic Acid
Chemical Name Acetic Acid 5% In 95% Ethyl Alcohol
View Details
Wintersun Chemical
Specs
Chemical Name 3-Bromo-2-Methylpyridine
Chemical Formula C6H6BrN
CAS Number 38749-79-0
View Details