Poly Scientific Acetic Acid 5% In 95% Ethyl Alcohol S2242

Description
Acetic Acid 5% In 95% Ethyl Alcohol
Description
Acetic Acid 5% In 95% Ethyl Alcohol

Suppliers

Company
Product
Description
Supplier Links
Acetic Acid 5% In 95% Ethyl Alcohol - S2242 - Poly Scientific
Bay Shore, NY, USA
Acetic Acid 5% In 95% Ethyl Alcohol
S2242
Acetic Acid 5% In 95% Ethyl Alcohol S2242
Acetic Acid 5% In 95% Ethyl Alcohol

Acetic Acid 5% In 95% Ethyl Alcohol

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number S2242
Product Name Acetic Acid 5% In 95% Ethyl Alcohol
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Picric Acid Acetone 0.05% - s2170 - Poly Scientific
Specs
Trigger Acid
Chemical Name Picric Acid Acetone 0.05%
View Details
Wintersun Chemical
Specs
Chemical Name Ketoconazole, USP Grade
Chemical Formula CaCl2
CAS Number 65227-42-1
View Details