M19640 -- 3-METHYL-2-HEXANONE 99%
Pfaltz & Bauer, Inc.
3-Methyl-2-hexanone 99%
M19640
Description
3-Methyl-2-hexanone 99%
Description
3-Methyl-2-hexanone 99%
Suppliers
3-Methyl-2-hexanone 99%
M19640
Supplier's Site
Technical Specifications
|
Product Category
|
Organic Chemicals |
|
Product Number
|
M19640 |
|
Product Name
|
3-Methyl-2-hexanone 99% |
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Trigger
Solvent
Chemical Family
All Alkenes
Chemical Name
Hydrochlorofluoroolefin
View Details
Mitsui Chemicals America, Inc.
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
Trigger
Acid
Chemical Family
All Alcohols; Acetic Acid
Chemical Name
Acetic Acid 5% In 95% Ethyl Alcohol
View Details
Chemical Name
Methacryloyl Chloride
Chemical Formula
C4H5ClO
CAS Number
920-46-7
View Details