Pfaltz & Bauer, Inc. 4-Methoxybenzenesulfonyl chloride 99% M06868

Description
4-Methoxybenzenesulf onyl chloride 99%
Description
4-Methoxybenzenesulf onyl chloride 99%

Suppliers

Company
Product
Description
Supplier Links
4-Methoxybenzenesulfonyl chloride 99% - M06868 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
4-Methoxybenzenesulfonyl chloride 99%
M06868
4-Methoxybenzenesulfonyl chloride 99% M06868
4-Methoxybenzenesulf onyl chloride 99%

4-Methoxybenzenesulfonyl chloride 99%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number M06868
Product Name 4-Methoxybenzenesulfonyl chloride 99%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Acetic Acid 5% In 95% Ethyl Alcohol - S2242 - Poly Scientific
Specs
Trigger Acid
Chemical Family All Alcohols; Acetic Acid
Chemical Name Acetic Acid 5% In 95% Ethyl Alcohol
View Details
Wintersun Chemical
Specs
Chemical Name 1,6-Dibromohexane
Chemical Formula C6H12Br
CAS Number 629-03-8
View Details