Pfaltz & Bauer, Inc. Mercuric iodide 99% M04285

Description
Mercuric iodide 99%
Description
Mercuric iodide 99%

Suppliers

Company
Product
Description
Supplier Links
Mercuric iodide 99% - M04285 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Mercuric iodide 99%
M04285
Mercuric iodide 99% M04285
Mercuric iodide 99%

Mercuric iodide 99%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number M04285
Product Name Mercuric iodide 99%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
TRIS(DIMETHYLAMINO)ANTIMONY - OMAN080 - Gelest, Inc.
Specs
Chemical Formula C 6 H 1 8 N 3 Sb
CAS Number 7289-92-1
Boiling Point 122 to 126 F (50 to 52 C)
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details