Gelest, Inc. TRIS(DIMETHYLAMINO)ANTIMONY OMAN080

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Alkylated by aluminum alkyls and Grignards to form R3Sb.1 Reference 1. Thomas, C. et al. Polyhedron 1993, 12, 89. Safety Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Tris(dimethylamino)a ntimony; Amtimonytris(dimethy lamide) Vapor pressure, 30 °C: 0.5 mm Alkylated by aluminum alkyls and Grignards to form R3Sb
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Alkylated by aluminum alkyls and Grignards to form R3Sb.1 Reference 1. Thomas, C. et al. Polyhedron 1993, 12, 89. Safety Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Tris(dimethylamino)a ntimony; Amtimonytris(dimethy lamide) Vapor pressure, 30 °C: 0.5 mm Alkylated by aluminum alkyls and Grignards to form R3Sb
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIS(DIMETHYLAMINO)ANTIMONY - OMAN080 - Gelest, Inc.
Morrisville, PA, United States
TRIS(DIMETHYLAMINO)ANTIMONY
OMAN080
TRIS(DIMETHYLAMINO)ANTIMONY OMAN080
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Alkylated by aluminum alkyls and Grignards to form R3Sb.1 Reference 1. Thomas, C. et al. Polyhedron 1993, 12, 89. Safety Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Tris(dimethylamino)a ntimony; Amtimonytris(dimethy lamide) Vapor pressure, 30 °C: 0.5 mm Alkylated by aluminum alkyls and Grignards to form R3Sb

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Application
    Alkylated by aluminum alkyls and Grignards to form R3Sb.1
    Reference
    1. Thomas, C. et al. Polyhedron 1993, 12, 89.
    Safety
  • Packaging Under Nitrogen
    ALD Material
    Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber.
    Tris(dimethylamino)antimony; Amtimonytris(dimethylamide)
  • Vapor pressure, 30 °C: 0.5 mm
  • Alkylated by aluminum alkyls and Grignards to form R3Sb
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number OMAN080
Product Name TRIS(DIMETHYLAMINO)ANTIMONY
Chemical Formula C 6 H 1 8 N 3 Sb
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
2,2,3,3-TETRAMETHYLTETRASILANE, 95% - SIT7580.0 - Gelest, Inc.
Specs
Chemical Formula C 4 H 1 8 Si 4
CAS Number 1364487-19-3
Boiling Point 257 to 275 F (125 to 135 C)
View Details