Pfaltz & Bauer, Inc. Homovanillyl alcohol 99% H07588

Description
Homovanillyl alcohol 99%
Description
Homovanillyl alcohol 99%

Suppliers

Company
Product
Description
Supplier Links
Homovanillyl alcohol 99% - H07588 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Homovanillyl alcohol 99%
H07588
Homovanillyl alcohol 99% H07588
Homovanillyl alcohol 99%

Homovanillyl alcohol 99%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number H07588
Product Name Homovanillyl alcohol 99%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
10-UNDECYN-1-OL, 97% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 10-UNDECYN-1-OL, 97%
Chemical Formula CHC(CH2)9OH
CAS Number 2774-84-7
View Details
Specs
Trigger Salt
Chemical Formula C31H35N2O11 . Na
CAS Number 1476-53-5
View Details