Pfaltz & Bauer, Inc. Dimethyl-4,4-Biphenyldicarboxylate 97% D38310

Description
Dimethyl-4,4-Bipheny ldicarboxylate 97%
Description
Dimethyl-4,4-Bipheny ldicarboxylate 97%

Suppliers

Company
Product
Description
Supplier Links
Dimethyl-4,4-Biphenyldicarboxylate 97% - D38310 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Dimethyl-4,4-Biphenyldicarboxylate 97%
D38310
Dimethyl-4,4-Biphenyldicarboxylate 97% D38310
Dimethyl-4,4-Bipheny ldicarboxylate 97%

Dimethyl-4,4-Biphenyldicarboxylate 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number D38310
Product Name Dimethyl-4,4-Biphenyldicarboxylate 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Trichloro Acetic Acid 5% w/v Aqueous - s1907 - Poly Scientific
Specs
Trigger Acid
Chemical Family Acetic Acid
Chemical Name Trichloro Acetic Acid 5% w/v Aqueous
View Details
Wintersun Chemical
Specs
Chemical Name Butyl Acrylate
Chemical Formula CH2=CHCOO(CH2)3CH3
CAS Number 141-32-2
View Details