Poly Scientific Trichloro Acetic Acid 5% w/v Aqueous s1907

Description
Trichloro Acetic Acid 5% w/v Aqueous
Description
Trichloro Acetic Acid 5% w/v Aqueous

Suppliers

Company
Product
Description
Supplier Links
Trichloro Acetic Acid 5% w/v Aqueous - s1907 - Poly Scientific
Bay Shore, NY, USA
Trichloro Acetic Acid 5% w/v Aqueous
s1907
Trichloro Acetic Acid 5% w/v Aqueous s1907
Trichloro Acetic Acid 5% w/v Aqueous

Trichloro Acetic Acid 5% w/v Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number s1907
Product Name Trichloro Acetic Acid 5% w/v Aqueous
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Reagent Alcohol 60% - C818E - Poly Scientific
Specs
Chemical Family All Alcohols
Chemical Name Reagent Alcohol 60%
View Details
Wintersun Chemical
Specs
Chemical Family All Classical Arenes; Toluene
Chemical Name 2-Bromo-6-Nitrotoluene
Chemical Formula CH3C6H3(NO2)Br
View Details