Pfaltz & Bauer, Inc. Diethyl 4-oxopimelate 98% D23480

Description
Diethyl 4-oxopimelate 98%
Description
Diethyl 4-oxopimelate 98%

Suppliers

Company
Product
Description
Supplier Links
Diethyl 4-oxopimelate 98% - D23480 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Diethyl 4-oxopimelate 98%
D23480
Diethyl 4-oxopimelate 98% D23480
Diethyl 4-oxopimelate 98%

Diethyl 4-oxopimelate 98%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number D23480
Product Name Diethyl 4-oxopimelate 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Alcohol 80% Saturated with Sodium Chloride - s2498 - Poly Scientific
Specs
Chemical Family All Alcohols
Chemical Name Alcohol 80% Saturated with Sodium Chloride
View Details
Wintersun Chemical
Specs
Chemical Name Carboxymethyl Chitosan
Chemical Formula CH2OCH2COOH
State of Matter Powder
View Details