Poly Scientific Alcohol 80% Saturated with Sodium Chloride s2498

Description
Alcohol 80% Saturated with Sodium Chloride
Description
Alcohol 80% Saturated with Sodium Chloride

Suppliers

Company
Product
Description
Supplier Links
Alcohol 80% Saturated with Sodium Chloride - s2498 - Poly Scientific
Bay Shore, NY, USA
Alcohol 80% Saturated with Sodium Chloride
s2498
Alcohol 80% Saturated with Sodium Chloride s2498
Alcohol 80% Saturated with Sodium Chloride

Alcohol 80% Saturated with Sodium Chloride

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number s2498
Product Name Alcohol 80% Saturated with Sodium Chloride
Chemical Family All Alcohols
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Hematoxylin 10% Alcoholic - S2288 - Poly Scientific
Specs
Chemical Family All Alcohols
Chemical Name Hematoxylin 10% Alcoholic
View Details
Wintersun Chemical
Specs
Chemical Name Lauroyl Chloride
Chemical Formula C12H23ClO
CAS Number 112-16-3
View Details