ARKPLAS 1/2 Adhesive Mount Clip, Nylon, Natural APSTC50575

Description
Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and solvent resistance. Simply pull the protective covering from the adhesive, and press into place. No holes to drill or screws to turn. Tube Clips are available for 1/8" or 1/2" diameter tubing or bundles, and function well in applications involving greater than usual loads, or connections of critical nature. Rugged Heavy-Duty Tube Clips have reinforced side flanges for strength and rigidity.
Description
Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and solvent resistance. Simply pull the protective covering from the adhesive, and press into place. No holes to drill or screws to turn. Tube Clips are available for 1/8" or 1/2" diameter tubing or bundles, and function well in applications involving greater than usual loads, or connections of critical nature. Rugged Heavy-Duty Tube Clips have reinforced side flanges for strength and rigidity.

Suppliers

Company
Product
Description
Supplier Links
1/2 Adhesive Mount Clip, Nylon, Natural - APSTC50575 - ARKPLAS
Flippin, AR, United States
1/2 Adhesive Mount Clip, Nylon, Natural
APSTC50575
1/2 Adhesive Mount Clip, Nylon, Natural APSTC50575
Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and solvent resistance. Simply pull the protective covering from the adhesive, and press into place. No holes to drill or screws to turn. Tube Clips are available for 1/8" or 1/2" diameter tubing or bundles, and function well in applications involving greater than usual loads, or connections of critical nature. Rugged Heavy-Duty Tube Clips have reinforced side flanges for strength and rigidity.

Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and solvent resistance. Simply pull the protective covering from the adhesive, and press into place. No holes to drill or screws to turn. Tube Clips are available for 1/8" or 1/2" diameter tubing or bundles, and function well in applications involving greater than usual loads, or connections of critical nature. Rugged Heavy-Duty Tube Clips have reinforced side flanges for strength and rigidity.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Wire and Cable Clips
Product Number APSTC50575
Product Name 1/2 Adhesive Mount Clip, Nylon, Natural
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Clamp - 7630 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
3 suppliers