ARKPLAS 1/4 Standard Unslotted Post and Screw, HDPE, Black APPS2500250UB

Description
Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply. Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted. Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted. Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.
Description
Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply. Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted. Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted. Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.

Suppliers

Company
Product
Description
Supplier Links
1/4 Standard Unslotted Post and Screw, HDPE, Black - APPS2500250UB - ARKPLAS
Flippin, AR, United States
1/4 Standard Unslotted Post and Screw, HDPE, Black
APPS2500250UB
1/4 Standard Unslotted Post and Screw, HDPE, Black APPS2500250UB
Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply. Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted. Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted. Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply.

Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted.
Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted.
Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Posts, Spacers, and Standoffs
Product Number APPS2500250UB
Product Name 1/4 Standard Unslotted Post and Screw, HDPE, Black
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
PCB Supports - 3035251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details