Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply.
Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted.
Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted.
Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.
| ARKPLAS | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | AP2050375UW |
| Product Name | 3/8 Small Unslotted Post and Screw, HDPE, White |
| Type & Shape | Standoff; Female Standoff; Round |