ARKPLAS Barb to Barb Standard In-line Filter AP19FV0025P2N

Description
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate materials. Stainless Steel Filters are available in two different mesh counts. 100 mesh count (140 micron rating), for larger particle removal, and 200 mesh count (74 micron rating), for smaller particle removal. HDPE Filters are fiber filters with a 45 to 90 micron density (HDPE 4903) for fine particle removal, or a 90 to 130 micron density (HDPE 4913) for larger particles. Stainless Steel Filters are acceptable for use in fluid and gas streams requiring a strong filter media in conjunction with solutions and applications suitable for use with this media. The alternative HDPE filter media used in Ark-Plas® In-Line Filters is manufactured from Porex material. Ark-Plas® HDPE Filters acquire the advantage of the micro-pore technology incorporated in the manufacture of this material. The process provides a filter media that will capture virtually all minute particles in the applied system. In-Line Filters are molded with the same barb without parting line technology as our Check Valves, and are stocked with 1/8", 3/16", 1/4", or 3/8" barbs. Reducing / Enlarging and Threaded In-Line Filters are also available.
Description
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate materials. Stainless Steel Filters are available in two different mesh counts. 100 mesh count (140 micron rating), for larger particle removal, and 200 mesh count (74 micron rating), for smaller particle removal. HDPE Filters are fiber filters with a 45 to 90 micron density (HDPE 4903) for fine particle removal, or a 90 to 130 micron density (HDPE 4913) for larger particles. Stainless Steel Filters are acceptable for use in fluid and gas streams requiring a strong filter media in conjunction with solutions and applications suitable for use with this media. The alternative HDPE filter media used in Ark-Plas® In-Line Filters is manufactured from Porex material. Ark-Plas® HDPE Filters acquire the advantage of the micro-pore technology incorporated in the manufacture of this material. The process provides a filter media that will capture virtually all minute particles in the applied system. In-Line Filters are molded with the same barb without parting line technology as our Check Valves, and are stocked with 1/8", 3/16", 1/4", or 3/8" barbs. Reducing / Enlarging and Threaded In-Line Filters are also available.

Suppliers

Company
Product
Description
Supplier Links
Barb to Barb Standard In-line Filter - AP19FV0025P2N - ARKPLAS
Flippin, AR, United States
Barb to Barb Standard In-line Filter
AP19FV0025P2N
Barb to Barb Standard In-line Filter AP19FV0025P2N
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate materials. Stainless Steel Filters are available in two different mesh counts. 100 mesh count (140 micron rating), for larger particle removal, and 200 mesh count (74 micron rating), for smaller particle removal. HDPE Filters are fiber filters with a 45 to 90 micron density (HDPE 4903) for fine particle removal, or a 90 to 130 micron density (HDPE 4913) for larger particles. Stainless Steel Filters are acceptable for use in fluid and gas streams requiring a strong filter media in conjunction with solutions and applications suitable for use with this media. The alternative HDPE filter media used in Ark-Plas® In-Line Filters is manufactured from Porex material. Ark-Plas® HDPE Filters acquire the advantage of the micro-pore technology incorporated in the manufacture of this material. The process provides a filter media that will capture virtually all minute particles in the applied system. In-Line Filters are molded with the same barb without parting line technology as our Check Valves, and are stocked with 1/8", 3/16", 1/4", or 3/8" barbs. Reducing / Enlarging and Threaded In-Line Filters are also available.

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate materials.
Stainless Steel Filters are available in two different mesh counts. 100 mesh count (140 micron rating), for larger particle removal, and 200 mesh count (74 micron rating), for smaller particle removal. HDPE Filters are fiber filters with a 45 to 90 micron density (HDPE 4903) for fine particle removal, or a 90 to 130 micron density (HDPE 4913) for larger particles.
Stainless Steel Filters are acceptable for use in fluid and gas streams requiring a strong filter media in conjunction with solutions and applications suitable for use with this media. The alternative HDPE filter media used in Ark-Plas® In-Line Filters is manufactured from Porex material. Ark-Plas® HDPE Filters acquire the advantage of the micro-pore technology incorporated in the manufacture of this material. The process provides a filter media that will capture virtually all minute particles in the applied system.
In-Line Filters are molded with the same barb without parting line technology as our Check Valves, and are stocked with 1/8", 3/16", 1/4", or 3/8" barbs. Reducing / Enlarging and Threaded In-Line Filters are also available.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Filter Elements
Product Number AP19FV0025P2N
Product Name Barb to Barb Standard In-line Filter
Configuration In-line
Flow Full Flow
Application / Industry Food or Beverage Processing
Filtration Product Water; Chemical
Filter Medium Material HDPE 4913
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details