Our most economical tubing, flexible Vinyl Tubing is plasticized from non-toxic flexible PVC, and offers a wide range of chemical resistance, which makes it an ideal choice for a wide variety of industrial piping problems. This tubing will not offer the kink resistance or strength of our Polyurethane Tubing, but is an excellent choice when cost is an over-riding priority.
| ARKPLAS | |
|---|---|
| Product Category | Tubing |
| Product Number | AP01TV122VP |
| Product Name | Flexible Tubing, 80 Shore A Vyplas, Natural Clear |
| Type | Plastic; Electrical |
| Material | Vyplas® |
| Shape | Round |
| Color / Clarity | Clear |