ARKPLAS Coiled Flexible Tubing, 85 Shore A, Yellow Trans. AP01TC061P1YWT

Description
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. Generally stronger than Ether-based tubing, Ester-based Polyurethane Tubing features above average chemical resistance, a high level of resilience, and adequate energy absorption. Although Polyester-based Tubing is not recommended for applications that expose the tubing to water or moisture, it does enjoy a slight cost advantage over Ether-based tubing.
Description
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. Generally stronger than Ether-based tubing, Ester-based Polyurethane Tubing features above average chemical resistance, a high level of resilience, and adequate energy absorption. Although Polyester-based Tubing is not recommended for applications that expose the tubing to water or moisture, it does enjoy a slight cost advantage over Ether-based tubing.

Suppliers

Company
Product
Description
Supplier Links
Coiled Flexible Tubing, 85 Shore A, Yellow Trans. - AP01TC061P1YWT - ARKPLAS
Flippin, AR, United States
Coiled Flexible Tubing, 85 Shore A, Yellow Trans.
AP01TC061P1YWT
Coiled Flexible Tubing, 85 Shore A, Yellow Trans. AP01TC061P1YWT
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. Generally stronger than Ether-based tubing, Ester-based Polyurethane Tubing features above average chemical resistance, a high level of resilience, and adequate energy absorption. Although Polyester-based Tubing is not recommended for applications that expose the tubing to water or moisture, it does enjoy a slight cost advantage over Ether-based tubing.

Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature.
Generally stronger than Ether-based tubing, Ester-based Polyurethane Tubing features above average chemical resistance, a high level of resilience, and adequate energy absorption. Although Polyester-based Tubing is not recommended for applications that expose the tubing to water or moisture, it does enjoy a slight cost advantage over Ether-based tubing.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Tubing
Product Number AP01TC061P1YWT
Product Name Coiled Flexible Tubing, 85 Shore A, Yellow Trans.
Type Plastic; Electrical
Material Polyurethane
Shape Round
Features Coiled
Color / Clarity Translucent
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details