ARKPLAS 0.040 Panel Uncut Grommeting, LLDP, Natural AP01FGU0400PN

Description
Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting also adds an attractive, finishing touch to a product. Ark-Plas® Grommeting is manufactured to fit over a range of panel thickness', from .040" to .187". In many cases, Ark-Plas® Grommeting will grip the panel tightly and remain in place. Should the panel thickness vary to a point that the Grommeting will not adhere tightly by itself, the problem can usually be corrected with a touch of epoxy to keep the Grommeting tightly in place. Flexible Grommeting is packaged in poly bagged rolls of 100 feet. Longer lengths can be made available by using bulk spools. Grommeting can also be cut to lengths to meet most customer needs.
Description
Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting also adds an attractive, finishing touch to a product. Ark-Plas® Grommeting is manufactured to fit over a range of panel thickness', from .040" to .187". In many cases, Ark-Plas® Grommeting will grip the panel tightly and remain in place. Should the panel thickness vary to a point that the Grommeting will not adhere tightly by itself, the problem can usually be corrected with a touch of epoxy to keep the Grommeting tightly in place. Flexible Grommeting is packaged in poly bagged rolls of 100 feet. Longer lengths can be made available by using bulk spools. Grommeting can also be cut to lengths to meet most customer needs.

Suppliers

Company
Product
Description
Supplier Links
0.040 Panel Uncut Grommeting, LLDP, Natural - AP01FGU0400PN - ARKPLAS
Flippin, AR, United States
0.040 Panel Uncut Grommeting, LLDP, Natural
AP01FGU0400PN
0.040 Panel Uncut Grommeting, LLDP, Natural AP01FGU0400PN
Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting also adds an attractive, finishing touch to a product. Ark-Plas® Grommeting is manufactured to fit over a range of panel thickness', from .040" to .187". In many cases, Ark-Plas® Grommeting will grip the panel tightly and remain in place. Should the panel thickness vary to a point that the Grommeting will not adhere tightly by itself, the problem can usually be corrected with a touch of epoxy to keep the Grommeting tightly in place. Flexible Grommeting is packaged in poly bagged rolls of 100 feet. Longer lengths can be made available by using bulk spools. Grommeting can also be cut to lengths to meet most customer needs.

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting also adds an attractive, finishing touch to a product.
Ark-Plas® Grommeting is manufactured to fit over a range of panel thickness', from .040" to .187".
In many cases, Ark-Plas® Grommeting will grip the panel tightly and remain in place. Should the panel thickness vary to a point that the Grommeting will not adhere tightly by itself, the problem can usually be corrected with a touch of epoxy to keep the Grommeting tightly in place.
Flexible Grommeting is packaged in poly bagged rolls of 100 feet. Longer lengths can be made available by using bulk spools. Grommeting can also be cut to lengths to meet most customer needs.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Grommets
Product Number AP01FGU0400PN
Product Name 0.040 Panel Uncut Grommeting, LLDP, Natural
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Sealing Grommet (Pm33) - B02130P4 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details