Aries Engineering Co., Inc. Tandem Air Cylinder HPT Series

Description
The “HPT” Series tandem cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 10 tons, up to 8.00” stroke, and 1.00” power stroke, the HPT Series cylinder line provides a compact package where space is limited. Standard Features: Total air/oil separation For use in tight places, no hydraulic hose Linear force output Three moving components Simple control circuits 100,000 PSI tensile tie rods NFPA medium duty mounting styles Operation in any position or attitude 4.7 million MTBF, 20 million service life Field serviceable-seal kits Fill units/repair manual Heavy-duty construction designed for years of trouble free use Numerous options, such as gage kits, sensors, press frames and bases. 3 year warranty
Datasheet
Description
The “HPT” Series tandem cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 10 tons, up to 8.00” stroke, and 1.00” power stroke, the HPT Series cylinder line provides a compact package where space is limited. Standard Features: Total air/oil separation For use in tight places, no hydraulic hose Linear force output Three moving components Simple control circuits 100,000 PSI tensile tie rods NFPA medium duty mounting styles Operation in any position or attitude 4.7 million MTBF, 20 million service life Field serviceable-seal kits Fill units/repair manual Heavy-duty construction designed for years of trouble free use Numerous options, such as gage kits, sensors, press frames and bases. 3 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tandem Air Cylinder - HPT Series - Aries Engineering Co., Inc.
Dundee, MI, USA
Tandem Air Cylinder
HPT Series
Tandem Air Cylinder HPT Series
The “HPT” Series tandem cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 10 tons, up to 8.00” stroke, and 1.00” power stroke, the HPT Series cylinder line provides a compact package where space is limited. Standard Features: Total air/oil separation For use in tight places, no hydraulic hose Linear force output Three moving components Simple control circuits 100,000 PSI tensile tie rods NFPA medium duty mounting styles Operation in any position or attitude 4.7 million MTBF, 20 million service life Field serviceable-seal kits Fill units/repair manual Heavy-duty construction designed for years of trouble free use Numerous options, such as gage kits, sensors, press frames and bases. 3 year warranty

The “HPT” Series tandem cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications.

Available in sizes from 1 to 10 tons, up to 8.00” stroke, and 1.00” power stroke, the HPT Series cylinder line provides a compact package where space is limited.

Standard Features:

  • Total air/oil separation
  • For use in tight places, no hydraulic hose
  • Linear force output
  • Three moving components
  • Simple control circuits
  • 100,000 PSI tensile tie rods
  • NFPA medium duty mounting styles
  • Operation in any position or attitude
  • 4.7 million MTBF, 20 million service life
  • Field serviceable-seal kits
  • Fill units/repair manual
  • Heavy-duty construction designed for years of trouble free use
  • Numerous options, such as gage kits, sensors, press frames and bases.
  • 3 year warranty
Supplier's Site Datasheet

Technical Specifications

  Aries Engineering Co., Inc.
Product Category Air Cylinders
Product Number HPT Series
Product Name Tandem Air Cylinder
Stroke 1 to 8 inch (25.4 to 203 mm)
Rated Load/Force 670 to 25950 lbs (304 to 11769 kg)
Operating Pressure 30 to 100 psi (21.11 to 70.38 m H2O)
Shaft Diameter 1.75 to 3 inch (44.42 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-3
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 678 lbs (307 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Pneumatic Piston Rod Cylinders - 1215245 - RS Components, Ltd.
Specs
Stroke 0.9843 inch (25 mm)
Operating Pressure 174 psi (122 m H2O)
Bore Size 1.26 inch (32 mm)
View Details
GC 2000 Series Guided Cylinders -  - Compact Automation
Specs
Stroke 0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details
Compact Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure 87.02 psi (61.24 m H2O)
Shaft Diameter 1.18 to 1.97 inch (30 to 50 mm)
View Details