Festo Corporation
Compact air cylinder
ADN-3"-1"-I-P-A
Description
Piston rod with internal or external thread
Wide range of variants for customized applications
Magnetic piston for position sensing
Request a Quote
Email Supplier
Datasheet
Description
Piston rod with internal or external thread
Wide range of variants for customized applications
Magnetic piston for position sensing
Request a Quote
Email Supplier
Datasheet
Suppliers
Piston rod with internal or external thread
Wide range of variants for customized applications
Magnetic piston for position sensing
- Piston rod with internal or external thread
- Wide range of variants for customized applications
- Magnetic piston for position sensing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
ADN-3"-1"-I-P-A |
|
Product Name
|
Compact air cylinder |
|
Stroke
|
1 inch (25.4 mm)
|
|
Rated Load/Force
|
678 lbs (307 kg)
|
|
Operating Pressure
|
14.5 to 145 psi (10.2 to 102 m H2O)
|
|
Shaft Diameter
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.3937 inch (10 mm)
Rated Load/Force
42.26 lbs (19.17 kg)
Operating Pressure
21.76 to 145 psi (15.31 to 102 m H2O)
View Details
Stroke
1.57 inch (40 mm)
Rated Load/Force
27.2 lbs (12.34 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
0.3937 inch (10 mm)
Rated Load/Force
169 lbs (76.87 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
1.57 inch (40 mm)
Rated Load/Force
420 lbs (191 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details