Aries Engineering Co., Inc. Satellite Air Cylinder HPS Series

Description
The “HPS” Series satellite cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00” stroke, and 1.00” power stroke, the HPS Series cylinder design provides a very compact package where space is limited. Customized stroke and power stroke lengths are available upon request. The HPS Series cylinders permit the working cylinder to be located up to 10 ft. from the booster/reservoir section. Both components may be mounted in any position or attitude. Multiple working cylinders can also be operated with a single booster/reservoir unit. Standard Features: Total air/oil separation Linear force output Three moving components Internal shock pads Fill and high pressure gage couplings Hose assembly and disconnect Three mounting styles Simple control circuits 100,000 PSI tensile tie rods NFPA medium duty mounting styles Operation in any position or attitude 4.7 million MTBF, 20 million service life Field serviceable-seal kits Fill units/repair manual Heavy-duty construction designed for years of trouble free use Numerous options, such as gage kits, sensors, press frames and bases and IntelliCylR available upon request. 3 year warranty
Datasheet
Description
The “HPS” Series satellite cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00” stroke, and 1.00” power stroke, the HPS Series cylinder design provides a very compact package where space is limited. Customized stroke and power stroke lengths are available upon request. The HPS Series cylinders permit the working cylinder to be located up to 10 ft. from the booster/reservoir section. Both components may be mounted in any position or attitude. Multiple working cylinders can also be operated with a single booster/reservoir unit. Standard Features: Total air/oil separation Linear force output Three moving components Internal shock pads Fill and high pressure gage couplings Hose assembly and disconnect Three mounting styles Simple control circuits 100,000 PSI tensile tie rods NFPA medium duty mounting styles Operation in any position or attitude 4.7 million MTBF, 20 million service life Field serviceable-seal kits Fill units/repair manual Heavy-duty construction designed for years of trouble free use Numerous options, such as gage kits, sensors, press frames and bases and IntelliCylR available upon request. 3 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Satellite Air Cylinder - HPS Series - Aries Engineering Co., Inc.
Dundee, MI, USA
Satellite Air Cylinder
HPS Series
Satellite Air Cylinder HPS Series
The “HPS” Series satellite cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00” stroke, and 1.00” power stroke, the HPS Series cylinder design provides a very compact package where space is limited. Customized stroke and power stroke lengths are available upon request. The HPS Series cylinders permit the working cylinder to be located up to 10 ft. from the booster/reservoir section. Both components may be mounted in any position or attitude. Multiple working cylinders can also be operated with a single booster/reservoir unit. Standard Features: Total air/oil separation Linear force output Three moving components Internal shock pads Fill and high pressure gage couplings Hose assembly and disconnect Three mounting styles Simple control circuits 100,000 PSI tensile tie rods NFPA medium duty mounting styles Operation in any position or attitude 4.7 million MTBF, 20 million service life Field serviceable-seal kits Fill units/repair manual Heavy-duty construction designed for years of trouble free use Numerous options, such as gage kits, sensors, press frames and bases and IntelliCylR available upon request. 3 year warranty

The “HPS” Series satellite cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00” stroke, and 1.00” power stroke, the HPS Series cylinder design provides a very compact package where space is limited. Customized stroke and power stroke lengths are available upon request.

The HPS Series cylinders permit the working cylinder to be located up to 10 ft. from the booster/reservoir section. Both components may be mounted in any position or attitude. Multiple working cylinders can also be operated with a single booster/reservoir unit.

Standard Features:

  • Total air/oil separation
  • Linear force output
  • Three moving components
  • Internal shock pads
  • Fill and high pressure gage couplings
  • Hose assembly and disconnect
  • Three mounting styles
  • Simple control circuits
  • 100,000 PSI tensile tie rods
  • NFPA medium duty mounting styles
  • Operation in any position or attitude
  • 4.7 million MTBF, 20 million service life
  • Field serviceable-seal kits
  • Fill units/repair manual
  • Heavy-duty construction designed for years of trouble free use
  • Numerous options, such as gage kits, sensors, press frames and bases and IntelliCylR available upon request.
  • 3 year warranty
Supplier's Site Datasheet

Technical Specifications

  Aries Engineering Co., Inc.
Product Category Air Cylinders
Product Number HPS Series
Product Name Satellite Air Cylinder
Operating Pressure 30 to 100 psi (21.11 to 70.38 m H2O)
Shaft Diameter 1.74 to 5.25 inch (44.2 to 133 mm)
Operating Temperature 10 to 160 F (-12.22 to 71.11 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-25-25-I-PPS-A - Festo Corporation
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 66.32 lbs (30.08 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
View Details
Pneumatic Guided Cylinders - 1215396 - RS Components, Ltd.
Specs
Stroke 3.94 inch (100 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 inch (20 mm)
View Details
GC 2000 Series Guided Cylinders -  - Compact Automation
Specs
Stroke 0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details
Pneumatic Cylinders With Guided Piston Rod -  - Bansbach Easylift®
Specs
Stroke 33.46 inch (850 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.7874 inch (20 mm)
View Details