ARIES EMBEDDED GMBH
SPIDERSOM L -- MICROCONTROLLERS, MICROPROCESSOR, FPGA MODULES
ARIES Embedded GmbH
Microcontrollers, Microprocessor, FPGA Modules
SPIDERSOM L
Description
- Embedded Module 25MHz
-
Quarktwin Technology Ltd.
Datasheet
Description
- Embedded Module 25MHz
Datasheet
Suppliers
Microcontrollers, Microprocessor, FPGA Modules
SPIDERSOM L
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
SPIDERSOM L |
|
Product Name
|
Microcontrollers, Microprocessor, FPGA Modules |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
5 suppliers