VERTICAL MOUNTING WITH BIFURCATED CONTACTS – SERIES 800 VERTISOCKET
Aries Electronics, Inc.Vertical Mounting with Bifurcated Contacts – Series 800 Vertisocket
Description
FEATURES
Aries offers a full line of DIP Sockets for packaging of LEDs, incandescent lamps, DIP switches, test points, etc.
Variations of mounting position and pin configuration provide exceptional design freedom
Restricted entry for contact protection
Accepts standard LEDs and incandescent displays as well as 0.500 [12.70] and 0.600 [15.24] high large displays
GENERAL SPECIFICATIONS
STANDARD BODY MATERIAL: black UL 94V-0 4/6 Nylon
BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750
STANDARD CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204, over 50µ [1.27µ] min. Ni per QQ-N-290
PLATING OPTIONS: “T” 200µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per QQ-N-290; “TL” 200µ min. Bright 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ [1.27µ] min. Ni per QQ-N-290
CONTACT CURRENT RATING: 1.5 amps
OPERATING TEMPERATURE: 221 °F [105°C] Sn and Sn/Pb plating; 257°F [125°C] Au plating
INSERTION FORCE: 110g/pin average
WITHDRAWAL FORCE: 75g/pin average
ACCEPTS: flat leads up to 0.014 [0.36] thick and 0.020 [0.51] wide; Round Leads up to 0.020 [0.51] dia.
SOCKET ACCEPTS: lead lengths 0.075-0.160 [1.91-4.06]
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.044 ±0.002 [1.12 ±0.05] dia.
Aries Electronics, Inc.
Done
Datasheet
Description
FEATURES
Aries offers a full line of DIP Sockets for packaging of LEDs, incandescent lamps, DIP switches, test points, etc.
Variations of mounting position and pin configuration provide exceptional design freedom
Restricted entry for contact protection
Accepts standard LEDs and incandescent displays as well as 0.500 [12.70] and 0.600 [15.24] high large displays
GENERAL SPECIFICATIONS
STANDARD BODY MATERIAL: black UL 94V-0 4/6 Nylon
BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750
STANDARD CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204, over 50µ [1.27µ] min. Ni per QQ-N-290
PLATING OPTIONS: “T” 200µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per QQ-N-290; “TL” 200µ min. Bright 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ [1.27µ] min. Ni per QQ-N-290
CONTACT CURRENT RATING: 1.5 amps
OPERATING TEMPERATURE: 221 °F [105°C] Sn and Sn/Pb plating; 257°F [125°C] Au plating
INSERTION FORCE: 110g/pin average
WITHDRAWAL FORCE: 75g/pin average
ACCEPTS: flat leads up to 0.014 [0.36] thick and 0.020 [0.51] wide; Round Leads up to 0.020 [0.51] dia.
SOCKET ACCEPTS: lead lengths 0.075-0.160 [1.91-4.06]
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.044 ±0.002 [1.12 ±0.05] dia.
Vertical Mounting with Bifurcated Contacts – Series 800 Vertisocket
Vertical Mounting with Bifurcated Contacts – Series 800 Vertisocket
FEATURES
Aries offers a full line of DIP Sockets for packaging of LEDs, incandescent lamps, DIP switches, test points, etc.
Variations of mounting position and pin configuration provide exceptional design freedom
Restricted entry for contact protection
Accepts standard LEDs and incandescent displays as well as 0.500 [12.70] and 0.600 [15.24] high large displays
GENERAL SPECIFICATIONS
STANDARD BODY MATERIAL: black UL 94V-0 4/6 Nylon
BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750
STANDARD CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204, over 50µ [1.27µ] min. Ni per QQ-N-290
PLATING OPTIONS: “T” 200µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per QQ-N-290; “TL” 200µ min. Bright 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ [1.27µ] min. Ni per QQ-N-290
CONTACT CURRENT RATING: 1.5 amps
OPERATING TEMPERATURE: 221 °F [105°C] Sn and Sn/Pb plating; 257°F [125°C] Au plating
INSERTION FORCE: 110g/pin average
WITHDRAWAL FORCE: 75g/pin average
ACCEPTS: flat leads up to 0.014 [0.36] thick and 0.020 [0.51] wide; Round Leads up to 0.020 [0.51] dia.
SOCKET ACCEPTS: lead lengths 0.075-0.160 [1.91-4.06]
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.044 ±0.002 [1.12 ±0.05] dia.
FEATURES
Aries offers a full line of DIP Sockets for packaging of LEDs, incandescent lamps, DIP switches, test points, etc.
Variations of mounting position and pin configuration provide exceptional design freedom
Restricted entry for contact protection
Accepts standard LEDs and incandescent displays as well as 0.500 [12.70] and 0.600 [15.24] high large displays
GENERAL SPECIFICATIONS
STANDARD BODY MATERIAL: black UL 94V-0 4/6 Nylon
BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750
STANDARD CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204, over 50µ [1.27µ] min. Ni per QQ-N-290
PLATING OPTIONS: “T” 200µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per QQ-N-290; “TL” 200µ min. Bright 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ [1.27µ] min. Ni per QQ-N-290
CONTACT CURRENT RATING: 1.5 amps
OPERATING TEMPERATURE: 221 °F [105°C] Sn and Sn/Pb plating; 257°F [125°C] Au plating
INSERTION FORCE: 110g/pin average
WITHDRAWAL FORCE: 75g/pin average
ACCEPTS: flat leads up to 0.014 [0.36] thick and 0.020 [0.51] wide; Round Leads up to 0.020 [0.51] dia.
SOCKET ACCEPTS: lead lengths 0.075-0.160 [1.91-4.06]