Aries Electronics, Inc. Universal DIP ZIF Test Socket – Series X55X

Description
FEATURES Aries Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 to 15.24] centers Contacts are normally closed to eliminate dependence on plastic to sustain contact Socket handle can be configured with closed contacts (on) when in the UP or DOWN position, and can be mounted on either the right or left side Sockets can be soldered into PCBs or plugged into any socket. Socket fits into Aries or any competitive test socket receptacle GENERAL SPECIFICATIONS SOCKET BODY: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS) HANDLE: Stainless Steel HANDLE KNOB: Brass 360, 1/2-hard CONTACTS: BeCu 172 per QQ-C-533 –OR– Spinodal Alloy CONTACT PLATING: 50μ [1.27μ] min. Ni under-plate per QQ-N-290, over-plated with either 200μ [5.08μ] min. matte Sn per ASTM B545-97 –OR– 50μ [1.27μm] NiB CONTACT CURRENT RATING: 1 amp INSULATION RESISTANCE: 1000 Mω min. DIELECTRIC WITHSTANDING VOLTAGE: 1000 VAC LIFE CYCLE: 25,000 to 50,000 cycles OPERATING TEMPERATURE: 221°F [105°C] Sn plating; 302°F [150°C] Au plating; 392°F [200°C] NiB plating RETENTION FORCE (closed): 55g/pin based on a 0.020 [0.51] dia. test lead ACCEPTS LEADS: 0.015-0.045 [0.38-1.14] wide, 0.110-0.280 [2.79-7.11] long
Datasheet
Description
FEATURES Aries Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 to 15.24] centers Contacts are normally closed to eliminate dependence on plastic to sustain contact Socket handle can be configured with closed contacts (on) when in the UP or DOWN position, and can be mounted on either the right or left side Sockets can be soldered into PCBs or plugged into any socket. Socket fits into Aries or any competitive test socket receptacle GENERAL SPECIFICATIONS SOCKET BODY: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS) HANDLE: Stainless Steel HANDLE KNOB: Brass 360, 1/2-hard CONTACTS: BeCu 172 per QQ-C-533 –OR– Spinodal Alloy CONTACT PLATING: 50μ [1.27μ] min. Ni under-plate per QQ-N-290, over-plated with either 200μ [5.08μ] min. matte Sn per ASTM B545-97 –OR– 50μ [1.27μm] NiB CONTACT CURRENT RATING: 1 amp INSULATION RESISTANCE: 1000 Mω min. DIELECTRIC WITHSTANDING VOLTAGE: 1000 VAC LIFE CYCLE: 25,000 to 50,000 cycles OPERATING TEMPERATURE: 221°F [105°C] Sn plating; 302°F [150°C] Au plating; 392°F [200°C] NiB plating RETENTION FORCE (closed): 55g/pin based on a 0.020 [0.51] dia. test lead ACCEPTS LEADS: 0.015-0.045 [0.38-1.14] wide, 0.110-0.280 [2.79-7.11] long
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal DIP ZIF Test Socket – Series X55X -  - Aries Electronics, Inc.
Bristol, PA, USA
Universal DIP ZIF Test Socket – Series X55X
Universal DIP ZIF Test Socket – Series X55X
FEATURES Aries Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 to 15.24] centers Contacts are normally closed to eliminate dependence on plastic to sustain contact Socket handle can be configured with closed contacts (on) when in the UP or DOWN position, and can be mounted on either the right or left side Sockets can be soldered into PCBs or plugged into any socket. Socket fits into Aries or any competitive test socket receptacle GENERAL SPECIFICATIONS SOCKET BODY: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS) HANDLE: Stainless Steel HANDLE KNOB: Brass 360, 1/2-hard CONTACTS: BeCu 172 per QQ-C-533 –OR– Spinodal Alloy CONTACT PLATING: 50μ [1.27μ] min. Ni under-plate per QQ-N-290, over-plated with either 200μ [5.08μ] min. matte Sn per ASTM B545-97 –OR– 50μ [1.27μm] NiB CONTACT CURRENT RATING: 1 amp INSULATION RESISTANCE: 1000 Mω min. DIELECTRIC WITHSTANDING VOLTAGE: 1000 VAC LIFE CYCLE: 25,000 to 50,000 cycles OPERATING TEMPERATURE: 221°F [105°C] Sn plating; 302°F [150°C] Au plating; 392°F [200°C] NiB plating RETENTION FORCE (closed): 55g/pin based on a 0.020 [0.51] dia. test lead ACCEPTS LEADS: 0.015-0.045 [0.38-1.14] wide, 0.110-0.280 [2.79-7.11] long

FEATURES

  • Aries Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers
  • All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 to 15.24] centers
  • Contacts are normally closed to eliminate dependence on plastic to sustain contact
  • Socket handle can be configured with closed contacts (on) when in the UP or DOWN position, and can be mounted on either the right or left side
  • Sockets can be soldered into PCBs or plugged into any socket. Socket fits into Aries or any competitive test socket receptacle

GENERAL SPECIFICATIONS

  • SOCKET BODY: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS)
  • HANDLE: Stainless Steel
  • HANDLE KNOB: Brass 360, 1/2-hard
  • CONTACTS: BeCu 172 per QQ-C-533 –OR– Spinodal Alloy
  • CONTACT PLATING: 50μ [1.27μ] min. Ni under-plate per QQ-N-290, over-plated with either 200μ [5.08μ] min. matte Sn per ASTM B545-97 –OR– 50μ [1.27μm] NiB
  • CONTACT CURRENT RATING: 1 amp
  • INSULATION RESISTANCE: 1000 MΩ min.
  • DIELECTRIC WITHSTANDING VOLTAGE: 1000 VAC
  • LIFE CYCLE: 25,000 to 50,000 cycles
  • OPERATING TEMPERATURE: 221°F [105°C] Sn plating; 302°F [150°C] Au plating; 392°F [200°C] NiB plating
  • RETENTION FORCE (closed): 55g/pin based on a 0.020 [0.51] dia. test lead
  • ACCEPTS LEADS: 0.015-0.045 [0.38-1.14] wide, 0.110-0.280 [2.79-7.11] long
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Universal DIP ZIF Test Socket – Series X55X
Product Type IC Socket
Socket Type DIP; Test
Features ZIF Lock
Current Rating 1 amps
Insulation Resistance 1000 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 103323-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Headers & Wire Housings - G125-MH15005L5P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details