Aries Electronics, Inc. Strip-Line™ Headers – Series 0600

Description
FEATURES Strip-Line™ Headers are available with either fork or post style coined contacts For Pin-Line™ Headers with screw machine contacts, consult Data Sheet 12036 Break feature allows header to be cut to the number of positions desired. Side-to-side and end-to-end stackable GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon COINED CONTACTS: Brass,1/2-hard CONTACT PLATING: “0” 200µ min. matte Sn plating per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per QQ-N-290; “1” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per QQ-N-290; “0TL” 200µ [5.08µ] min. Sn/Pb 90/10 per MIL-T-10727 over 50µ [1.27µ] min. Ni per QQ-N-290 CONTACT CURRENT RATING: 2 amps OPERATING TEMPERATURE: 221°F [105°C] Sn & Sn/Pb plating; 257°F [125°C] Au plating FORK CONTACT ACCEPTS: up to 0.025 [0.64] dia. leads MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.035 +0.002 [0.89 +0.05] dia.
Datasheet
Description
FEATURES Strip-Line™ Headers are available with either fork or post style coined contacts For Pin-Line™ Headers with screw machine contacts, consult Data Sheet 12036 Break feature allows header to be cut to the number of positions desired. Side-to-side and end-to-end stackable GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon COINED CONTACTS: Brass,1/2-hard CONTACT PLATING: “0” 200µ min. matte Sn plating per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per QQ-N-290; “1” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per QQ-N-290; “0TL” 200µ [5.08µ] min. Sn/Pb 90/10 per MIL-T-10727 over 50µ [1.27µ] min. Ni per QQ-N-290 CONTACT CURRENT RATING: 2 amps OPERATING TEMPERATURE: 221°F [105°C] Sn & Sn/Pb plating; 257°F [125°C] Au plating FORK CONTACT ACCEPTS: up to 0.025 [0.64] dia. leads MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.035 +0.002 [0.89 +0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strip-Line™ Headers – Series 0600 -  - Aries Electronics, Inc.
Bristol, PA, USA
Strip-Line™ Headers – Series 0600
Strip-Line™ Headers – Series 0600
FEATURES Strip-Line™ Headers are available with either fork or post style coined contacts For Pin-Line™ Headers with screw machine contacts, consult Data Sheet 12036 Break feature allows header to be cut to the number of positions desired. Side-to-side and end-to-end stackable GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon COINED CONTACTS: Brass,1/2-hard CONTACT PLATING: “0” 200µ min. matte Sn plating per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per QQ-N-290; “1” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per QQ-N-290; “0TL” 200µ [5.08µ] min. Sn/Pb 90/10 per MIL-T-10727 over 50µ [1.27µ] min. Ni per QQ-N-290 CONTACT CURRENT RATING: 2 amps OPERATING TEMPERATURE: 221°F [105°C] Sn & Sn/Pb plating; 257°F [125°C] Au plating FORK CONTACT ACCEPTS: up to 0.025 [0.64] dia. leads MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.035 +0.002 [0.89 +0.05] dia.

FEATURES

  • Strip-Line™ Headers are available with either fork or post style coined contacts
  • For Pin-Line™ Headers with screw machine contacts, consult Data Sheet 12036
  • Break feature allows header to be cut to the number of positions desired.
  • Side-to-side and end-to-end stackable

GENERAL SPECIFICATIONS

  • BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon
  • COINED CONTACTS: Brass,1/2-hard
  • CONTACT PLATING: “0” 200µ min. matte Sn plating per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per QQ-N-290; “1” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per QQ-N-290; “0TL” 200µ [5.08µ] min. Sn/Pb 90/10 per MIL-T-10727 over 50µ [1.27µ] min. Ni per QQ-N-290
  • CONTACT CURRENT RATING: 2 amps
  • OPERATING TEMPERATURE: 221°F [105°C] Sn & Sn/Pb plating; 257°F [125°C] Au plating
  • FORK CONTACT ACCEPTS: up to 0.025 [0.64] dia. leads

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.035 +0.002 [0.89 +0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Strip-Line™ Headers – Series 0600
Product Type IC Socket
Socket Type Strip-Line™
Mounting Through-Hole
Military Standards MIL-G-45204
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Conn, Stacking, Header, 11Pos, 2Row; Product Range Amphenol Communications Solutions - 06M2778 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Headers & Wire Housings - 102095-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details