Aries Electronics, Inc. Program Headers and Covers – Series 680

Description
FEATURES Complete versatility for programming within the unit itself, thus eliminating the need for DIP switches in many situations. Available pre-programmed from Aries, or do-it-yourself using Aries Hand Tool P/N T-680 For Programming Tool information, consult Data Sheet 22002 Available with plain (solid) or top-slotted press-on covers. Plain covers protect programs while top-slotted covers allow programming of opposing pins through square openings on top GENERAL SPECIFICATIONS STANDARD BODY AND COVER: black UL 94V-0 Glass filled 4/6 Nylon PINS: Brass 260 3/4-hard, ASTM B-36 PIN PLATING: “-T” 50-150µ [1.27µ] min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “-TL” 50-150µ [1.27 - 3.81µ] min. 60/40 Sn/Pb per SAE AMS-P-81728 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CURRENT RATING: 1 amp OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.032 ±0.002 [0.81±0.05] dia.
Datasheet
Description
FEATURES Complete versatility for programming within the unit itself, thus eliminating the need for DIP switches in many situations. Available pre-programmed from Aries, or do-it-yourself using Aries Hand Tool P/N T-680 For Programming Tool information, consult Data Sheet 22002 Available with plain (solid) or top-slotted press-on covers. Plain covers protect programs while top-slotted covers allow programming of opposing pins through square openings on top GENERAL SPECIFICATIONS STANDARD BODY AND COVER: black UL 94V-0 Glass filled 4/6 Nylon PINS: Brass 260 3/4-hard, ASTM B-36 PIN PLATING: “-T” 50-150µ [1.27µ] min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “-TL” 50-150µ [1.27 - 3.81µ] min. 60/40 Sn/Pb per SAE AMS-P-81728 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CURRENT RATING: 1 amp OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.032 ±0.002 [0.81±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Program Headers and Covers – Series 680 -  - Aries Electronics, Inc.
Bristol, PA, USA
Program Headers and Covers – Series 680
Program Headers and Covers – Series 680
FEATURES Complete versatility for programming within the unit itself, thus eliminating the need for DIP switches in many situations. Available pre-programmed from Aries, or do-it-yourself using Aries Hand Tool P/N T-680 For Programming Tool information, consult Data Sheet 22002 Available with plain (solid) or top-slotted press-on covers. Plain covers protect programs while top-slotted covers allow programming of opposing pins through square openings on top GENERAL SPECIFICATIONS STANDARD BODY AND COVER: black UL 94V-0 Glass filled 4/6 Nylon PINS: Brass 260 3/4-hard, ASTM B-36 PIN PLATING: “-T” 50-150µ [1.27µ] min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “-TL” 50-150µ [1.27 - 3.81µ] min. 60/40 Sn/Pb per SAE AMS-P-81728 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CURRENT RATING: 1 amp OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.032 ±0.002 [0.81±0.05] dia.

FEATURES

  • Complete versatility for programming within the unit itself, thus eliminating the need for DIP switches in many situations.
  • Available pre-programmed from Aries, or do-it-yourself using Aries Hand Tool P/N T-680
  • For Programming Tool information, consult Data Sheet 22002
  • Available with plain (solid) or top-slotted press-on covers. Plain covers protect programs while top-slotted covers allow programming of opposing pins through square openings on top

GENERAL SPECIFICATIONS

  • STANDARD BODY AND COVER: black UL 94V-0 Glass filled 4/6 Nylon
  • PINS: Brass 260 3/4-hard, ASTM B-36
  • PIN PLATING: “-T” 50-150µ [1.27µ] min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “-TL” 50-150µ [1.27 - 3.81µ] min. 60/40 Sn/Pb per SAE AMS-P-81728 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B
  • CURRENT RATING: 1 amp
  • OPERATING TEMPERATURE: 221°F [105°C]

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.032 ±0.002 [0.81±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Program Headers and Covers – Series 680
Product Type IC Socket
Mounting Through-Hole
Current Rating 1 amps
Operating Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details