Aries Electronics, Inc. P/N 1107741 Oscillator Socket

Description
FEATURES This 4-pin Oscillator Socket (in 14- and 8-position frames) accept standard oscillator packages Designed to be end-to-end or side-to-side stackable Machine insertable GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: is 200µ [1.27µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min 4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.100-0.146 [2.54-3.71] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.030 ±0.002 [0.76 ±0.05] dia.
Datasheet
Description
FEATURES This 4-pin Oscillator Socket (in 14- and 8-position frames) accept standard oscillator packages Designed to be end-to-end or side-to-side stackable Machine insertable GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: is 200µ [1.27µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min 4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.100-0.146 [2.54-3.71] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.030 ±0.002 [0.76 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P/N 1107741 Oscillator Socket -  - Aries Electronics, Inc.
Bristol, PA, USA
P/N 1107741 Oscillator Socket
P/N 1107741 Oscillator Socket
FEATURES This 4-pin Oscillator Socket (in 14- and 8-position frames) accept standard oscillator packages Designed to be end-to-end or side-to-side stackable Machine insertable GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: is 200µ [1.27µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min 4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.100-0.146 [2.54-3.71] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.030 ±0.002 [0.76 ±0.05] dia.

FEATURES

  • This 4-pin Oscillator Socket (in 14- and 8-position frames) accept standard oscillator packages
  • Designed to be end-to-end or side-to-side stackable
  • Machine insertable

GENERAL SPECIFICATIONS

  • BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon
  • PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05
  • PIN BODY PLATING: is 200µ [1.27µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min
  • 4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08
  • CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B
  • CONTACT CURRENT RATING: 3 amps
  • OPERATING TEMPERATURE: 221°F [105°C]
  • INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead
  • WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead
  • NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead
  • ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.100-0.146 [2.54-3.71] long

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.030 ±0.002 [0.76 ±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name P/N 1107741 Oscillator Socket
Product Type IC Socket
Mounting Through-Hole
Military Standards MIL-G-45204
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Headers & Wire Housings - B5740-102-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - 102398-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details