Aries Electronics, Inc. Mirror Image Collet Socket

Description
FEATURES A cost-effective solution for design problems, this socket reroutes connections from a row of female contacts on top to the opposite row of male pins on bottom ICs can be replaced at the opposite side of a PCB GENERAL SPECIFICATIONS FEMALE SOCKET MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp. PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE-AMS-QQ-N-290 FEMALE PIN BODY: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M FEMALE PIN BODY PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SAEAMS-QQ-N-290 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 CONTACT PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SAE-AMS-QQ-N-290 CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin WITHDRAWAL FORCE: 90g/pin NORMAL FORCE: 140g/pin; based on a 0.018 [0.46] dia. test lead SOCKET ACCEPTS: leads 0.015-0.025 [0.38-0.64] in dia., 0.100-0.125 [2.54-3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia.
Datasheet
Description
FEATURES A cost-effective solution for design problems, this socket reroutes connections from a row of female contacts on top to the opposite row of male pins on bottom ICs can be replaced at the opposite side of a PCB GENERAL SPECIFICATIONS FEMALE SOCKET MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp. PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE-AMS-QQ-N-290 FEMALE PIN BODY: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M FEMALE PIN BODY PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SAEAMS-QQ-N-290 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 CONTACT PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SAE-AMS-QQ-N-290 CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin WITHDRAWAL FORCE: 90g/pin NORMAL FORCE: 140g/pin; based on a 0.018 [0.46] dia. test lead SOCKET ACCEPTS: leads 0.015-0.025 [0.38-0.64] in dia., 0.100-0.125 [2.54-3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mirror Image Collet Socket -  - Aries Electronics, Inc.
Bristol, PA, USA
Mirror Image Collet Socket
Mirror Image Collet Socket
FEATURES A cost-effective solution for design problems, this socket reroutes connections from a row of female contacts on top to the opposite row of male pins on bottom ICs can be replaced at the opposite side of a PCB GENERAL SPECIFICATIONS FEMALE SOCKET MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp. PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE-AMS-QQ-N-290 FEMALE PIN BODY: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M FEMALE PIN BODY PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SAEAMS-QQ-N-290 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 CONTACT PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SAE-AMS-QQ-N-290 CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin WITHDRAWAL FORCE: 90g/pin NORMAL FORCE: 140g/pin; based on a 0.018 [0.46] dia. test lead SOCKET ACCEPTS: leads 0.015-0.025 [0.38-0.64] in dia., 0.100-0.125 [2.54-3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia.

FEATURES

  • A cost-effective solution for design problems, this socket reroutes connections from a row of female contacts on top to the opposite row of male pins on bottom
  • ICs can be replaced at the opposite side of a PCB

GENERAL SPECIFICATIONS

  • FEMALE SOCKET MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp.
  • PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick
  • MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
  • MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE-AMS-QQ-N-290
  • FEMALE PIN BODY: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
  • FEMALE PIN BODY PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SAEAMS-QQ-N-290
  • 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08
  • CONTACT PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SAE-AMS-QQ-N-290
  • CONTACT CURRENT RATING: 3 amps
  • OPERATING TEMPERATURE: 221°F [105°C]
  • INSERTION FORCE: 180g/pin
  • WITHDRAWAL FORCE: 90g/pin
  • NORMAL FORCE: 140g/pin; based on a 0.018 [0.46] dia. test lead
  • SOCKET ACCEPTS: leads 0.015-0.025 [0.38-0.64] in dia., 0.100-0.125 [2.54-3.18] long

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Mirror Image Collet Socket
Product Type IC Socket
Socket Type Female to Male Pin Collet Socket
Mounting Through-Hole
Military Standards MIL-G-45204
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

4+2 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Single Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
PCB Headers & Receptacles - 103186-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details