Aries Electronics, Inc. High-Temp (up to 250°C) RF Test Socket with Replaceable Contact Strips

Description
FEATURES User replaceable patented Microstrip™ contacts which lie flat on the DUT board, and becomes part of the transmission line decreasing down-time Same high-frequency performance of our standard Microstrip™ contacts Available in lead pitches from 0.4mm to 5.0mm Easy-to-use removal / insertion tool shipped with every order Replaceable contact strips available in just one week Socket alignment pins provide accurate socket location to test board Frequency response data available up to 19GHz GENERAL SPECIFICATIONS SOCKET BODY MATERIAL: either PEEK or Torlon® PAI HARDWARE: Stainless Steel CONTACT RESISTANCE: <70mω CONTACT INDUCTANCE: 0.01nH ESTIMATED CONTACT LIFE: 500,000 cycles INSERTION LOSS: <1dB to 16.7GHz (at 0.50mm pitch) OPERATING TEMPERATURE: -40°C to 200°C (or 250°C) MOUNTING CONSIDERATIONS SUGGESTED MOUNTING HOLE SIZE: 0.120 [3.05] 4 places for #4-40 Screws SUGGESTED LOCATING PIN HOLE SIZE: 0.063 [1.6] 4 places SUGGESTED TEST BOARD PLATING: 30µ min. hard Au over 50µ min. Ni
Datasheet
Description
FEATURES User replaceable patented Microstrip™ contacts which lie flat on the DUT board, and becomes part of the transmission line decreasing down-time Same high-frequency performance of our standard Microstrip™ contacts Available in lead pitches from 0.4mm to 5.0mm Easy-to-use removal / insertion tool shipped with every order Replaceable contact strips available in just one week Socket alignment pins provide accurate socket location to test board Frequency response data available up to 19GHz GENERAL SPECIFICATIONS SOCKET BODY MATERIAL: either PEEK or Torlon® PAI HARDWARE: Stainless Steel CONTACT RESISTANCE: <70mω CONTACT INDUCTANCE: 0.01nH ESTIMATED CONTACT LIFE: 500,000 cycles INSERTION LOSS: <1dB to 16.7GHz (at 0.50mm pitch) OPERATING TEMPERATURE: -40°C to 200°C (or 250°C) MOUNTING CONSIDERATIONS SUGGESTED MOUNTING HOLE SIZE: 0.120 [3.05] 4 places for #4-40 Screws SUGGESTED LOCATING PIN HOLE SIZE: 0.063 [1.6] 4 places SUGGESTED TEST BOARD PLATING: 30µ min. hard Au over 50µ min. Ni
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Temp (up to 250°C) RF Test Socket with Replaceable Contact Strips -  - Aries Electronics, Inc.
Bristol, PA, USA
High-Temp (up to 250°C) RF Test Socket with Replaceable Contact Strips
High-Temp (up to 250°C) RF Test Socket with Replaceable Contact Strips
FEATURES User replaceable patented Microstrip™ contacts which lie flat on the DUT board, and becomes part of the transmission line decreasing down-time Same high-frequency performance of our standard Microstrip™ contacts Available in lead pitches from 0.4mm to 5.0mm Easy-to-use removal / insertion tool shipped with every order Replaceable contact strips available in just one week Socket alignment pins provide accurate socket location to test board Frequency response data available up to 19GHz GENERAL SPECIFICATIONS SOCKET BODY MATERIAL: either PEEK or Torlon® PAI HARDWARE: Stainless Steel CONTACT RESISTANCE: <70mω CONTACT INDUCTANCE: 0.01nH ESTIMATED CONTACT LIFE: 500,000 cycles INSERTION LOSS: <1dB to 16.7GHz (at 0.50mm pitch) OPERATING TEMPERATURE: -40°C to 200°C (or 250°C) MOUNTING CONSIDERATIONS SUGGESTED MOUNTING HOLE SIZE: 0.120 [3.05] 4 places for #4-40 Screws SUGGESTED LOCATING PIN HOLE SIZE: 0.063 [1.6] 4 places SUGGESTED TEST BOARD PLATING: 30µ min. hard Au over 50µ min. Ni

FEATURES

  • User replaceable patented Microstrip™ contacts which lie flat on the DUT board, and becomes part of the transmission line decreasing down-time
  • Same high-frequency performance of our standard Microstrip™ contacts
  • Available in lead pitches from 0.4mm to 5.0mm
  • Easy-to-use removal / insertion tool shipped with every order
  • Replaceable contact strips available in just one week
  • Socket alignment pins provide accurate socket location to test board
  • Frequency response data available up to 19GHz

GENERAL SPECIFICATIONS

  • SOCKET BODY MATERIAL: either PEEK or Torlon® PAI
  • HARDWARE: Stainless Steel
  • CONTACT RESISTANCE: <70mΩ
  • CONTACT INDUCTANCE: 0.01nH
  • ESTIMATED CONTACT LIFE: 500,000 cycles
  • INSERTION LOSS: <1dB to 16.7GHz (at 0.50mm pitch)
  • OPERATING TEMPERATURE: -40°C to 200°C (or 250°C)

MOUNTING CONSIDERATIONS

  • SUGGESTED MOUNTING HOLE SIZE: 0.120 [3.05] 4 places for #4-40 Screws
  • SUGGESTED LOCATING PIN HOLE SIZE: 0.063 [1.6] 4 places
  • SUGGESTED TEST BOARD PLATING: 30µ min. hard Au over 50µ min. Ni
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name High-Temp (up to 250°C) RF Test Socket with Replaceable Contact Strips
Product Type IC Socket
Socket Type Test
Features Open-Top
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DDR4 SMT - 10151094-1320J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - 102159-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details