Aries Electronics, Inc. Fine Pitch Bump Adapters

Description
FEATURES Adapt to fine pitch footprints including TSSOPs and QFPs with pitches down to 0.4mm Features raised connection pads up to 0.010 [0.25] Available in tape-and-reel for high-speed surface-mount technology (SMT) assembly Can be manufactured for RoHS compliance GENERAL SPECIFICATIONS BOARD MATERIAL: 0.032 [0.813] thick FR-4 or Rogers 370 HR, with 1/2-oz. Cu traces, both sides PADS: finished with ENIG (Electroless Ni Immersion Au), NSMD TRACE WIDTH/SPACE: 0.003 [0.076] OPERATING TEMPERATURE: 221°F [105°C] FR-4, 266°F [130°C] Lead-free MOUNTING CONSIDERATIONS Solders to existing PCB footprints for QFP's, TSSOPs, and many other fine pitch devices down to 0.4mm
Datasheet
Description
FEATURES Adapt to fine pitch footprints including TSSOPs and QFPs with pitches down to 0.4mm Features raised connection pads up to 0.010 [0.25] Available in tape-and-reel for high-speed surface-mount technology (SMT) assembly Can be manufactured for RoHS compliance GENERAL SPECIFICATIONS BOARD MATERIAL: 0.032 [0.813] thick FR-4 or Rogers 370 HR, with 1/2-oz. Cu traces, both sides PADS: finished with ENIG (Electroless Ni Immersion Au), NSMD TRACE WIDTH/SPACE: 0.003 [0.076] OPERATING TEMPERATURE: 221°F [105°C] FR-4, 266°F [130°C] Lead-free MOUNTING CONSIDERATIONS Solders to existing PCB footprints for QFP's, TSSOPs, and many other fine pitch devices down to 0.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fine Pitch Bump Adapters -  - Aries Electronics, Inc.
Bristol, PA, USA
Fine Pitch Bump Adapters
Fine Pitch Bump Adapters
FEATURES Adapt to fine pitch footprints including TSSOPs and QFPs with pitches down to 0.4mm Features raised connection pads up to 0.010 [0.25] Available in tape-and-reel for high-speed surface-mount technology (SMT) assembly Can be manufactured for RoHS compliance GENERAL SPECIFICATIONS BOARD MATERIAL: 0.032 [0.813] thick FR-4 or Rogers 370 HR, with 1/2-oz. Cu traces, both sides PADS: finished with ENIG (Electroless Ni Immersion Au), NSMD TRACE WIDTH/SPACE: 0.003 [0.076] OPERATING TEMPERATURE: 221°F [105°C] FR-4, 266°F [130°C] Lead-free MOUNTING CONSIDERATIONS Solders to existing PCB footprints for QFP's, TSSOPs, and many other fine pitch devices down to 0.4mm

FEATURES

  • Adapt to fine pitch footprints including TSSOPs and QFPs with pitches down to 0.4mm
  • Features raised connection pads up to 0.010 [0.25]
  • Available in tape-and-reel for high-speed surface-mount technology (SMT) assembly
  • Can be manufactured for RoHS compliance

GENERAL SPECIFICATIONS

  • BOARD MATERIAL: 0.032 [0.813] thick FR-4 or Rogers 370 HR, with 1/2-oz. Cu traces, both sides
  • PADS: finished with ENIG (Electroless Ni Immersion Au), NSMD
  • TRACE WIDTH/SPACE: 0.003 [0.076]
  • OPERATING TEMPERATURE: 221°F [105°C] FR-4, 266°F [130°C] Lead-free

MOUNTING CONSIDERATIONS

  • Solders to existing PCB footprints for QFP's, TSSOPs, and many other fine pitch devices down to 0.4mm
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Fine Pitch Bump Adapters
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting SMT
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Conn, R/a Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9768 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details