Aries Electronics, Inc. EJECT-A-DIP™ Lock/Eject DIP Collet Sockets with Solder Tail Pins

Description
FEATURES Eject-A-DIP™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance The latch locks in the connector or device, making it ideal for high vibration environments The latch, when used as an ejector, removes DIP packages without pin damage GENERAL SPECIFICATIONS LATCH AND BODY: black UL-94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B 6-FINGER COLLECT CONTACTS: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING: either 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min.Sn per ASTM B545 Type 1 or 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B Heavy 30µ [0.76µ] Au plating on contact also available CONTACT CURRENT RATING: 3 amps INSULATION RESISTANCE: 10,000 Mω at 500VDC WITHSTANDING VOLTAGE: 1000Vrms OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn plating; -67°F to 257°F [-55°C to 125°C] Au plating INSERTION FORCE: 67g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 30g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 45g/pin, based on 0.018 [0.46] dia. test lead MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.030 ±0.002 [0.76 ±0.05] dia.
Datasheet
Description
FEATURES Eject-A-DIP™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance The latch locks in the connector or device, making it ideal for high vibration environments The latch, when used as an ejector, removes DIP packages without pin damage GENERAL SPECIFICATIONS LATCH AND BODY: black UL-94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B 6-FINGER COLLECT CONTACTS: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING: either 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min.Sn per ASTM B545 Type 1 or 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B Heavy 30µ [0.76µ] Au plating on contact also available CONTACT CURRENT RATING: 3 amps INSULATION RESISTANCE: 10,000 Mω at 500VDC WITHSTANDING VOLTAGE: 1000Vrms OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn plating; -67°F to 257°F [-55°C to 125°C] Au plating INSERTION FORCE: 67g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 30g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 45g/pin, based on 0.018 [0.46] dia. test lead MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.030 ±0.002 [0.76 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EJECT-A-DIP™ Lock/Eject DIP Collet Sockets with Solder Tail Pins -  - Aries Electronics, Inc.
Bristol, PA, USA
EJECT-A-DIP™ Lock/Eject DIP Collet Sockets with Solder Tail Pins
EJECT-A-DIP™ Lock/Eject DIP Collet Sockets with Solder Tail Pins
FEATURES Eject-A-DIP™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance The latch locks in the connector or device, making it ideal for high vibration environments The latch, when used as an ejector, removes DIP packages without pin damage GENERAL SPECIFICATIONS LATCH AND BODY: black UL-94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B 6-FINGER COLLECT CONTACTS: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING: either 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min.Sn per ASTM B545 Type 1 or 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B Heavy 30µ [0.76µ] Au plating on contact also available CONTACT CURRENT RATING: 3 amps INSULATION RESISTANCE: 10,000 Mω at 500VDC WITHSTANDING VOLTAGE: 1000Vrms OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn plating; -67°F to 257°F [-55°C to 125°C] Au plating INSERTION FORCE: 67g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 30g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 45g/pin, based on 0.018 [0.46] dia. test lead MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.030 ±0.002 [0.76 ±0.05] dia.

FEATURES

  • Eject-A-DIP™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance
  • The latch locks in the connector or device, making it ideal for high vibration environments
  • The latch, when used as an ejector, removes DIP packages without pin damage

GENERAL SPECIFICATIONS

  • LATCH AND BODY: black UL-94V-0 glass-filled 4/6 Nylon
  • PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05
  • PIN BODY PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B
  • 6-FINGER COLLECT CONTACTS: BeCu per UNS C17200 ASTM B194-08
  • CONTACT PLATING: either 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min.Sn per ASTM B545 Type 1 or 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B Heavy 30µ [0.76µ] Au plating on contact also available
  • CONTACT CURRENT RATING: 3 amps
  • INSULATION RESISTANCE: 10,000 MΩ at 500VDC
  • WITHSTANDING VOLTAGE: 1000Vrms
  • OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn plating; -67°F to 257°F [-55°C to 125°C] Au plating
  • INSERTION FORCE: 67g/pin, based on 0.018 [0.46] dia. test lead
  • WITHDRAWAL FORCE: 30g/pin, based on 0.018 [0.46] dia. test lead
  • NORMAL FORCE: 45g/pin, based on 0.018 [0.46] dia. test lead

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.030 ±0.002 [0.76 ±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name EJECT-A-DIP™ Lock/Eject DIP Collet Sockets with Solder Tail Pins
Product Type IC Socket
Socket Type DIP
Mounting Through-Hole
Military Standards MIL-G-45204
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Board In, Direct Wire to Board - 69830-026LF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Ribbon Cable, DIP Header
Mounting Through-Hole; Through Hole
Features Feed Through
View Details
2 suppliers
Headers & Wire Housings - G125-MH10805M3-1AD1ADP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Galileo Test Socket: Low-profile Test Socket -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
IC Sockets - 2272209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details