DIP ZIF ZERO-INSERTION-FORCETEST SOCKET – SERIES 516
Aries Electronics, Inc.DIP ZIF Zero-Insertion-ForceTest Socket – Series 516
Description
EATURES
A choice of 24-, 28-, or 40-pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket
ontacts are normally open and are closed by a unique cam action controlled by dual lever arms
The last 15° of movement of the cam provides a wiping action to the contacts on the legs of the device to remove any residue, ensuring a gas-tight seal
Tapered entry helps guide the device legs into the mating position with the contacts
GENERAL SPECIFICATIONS
BODY, HANDLE, CAM: Black UL 94V-0 glass-filled 4/6 Nylon
PINS: BeCu 170 or 172, 1/2-hard
PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B
CONTACT CURRENT RATING: 1 amp
OPERATING TEMPERATURE: 257°F [125°C]
MINIMUM RETENTION FORCE (when closed): 15 grams/lead, based on a 0.008 [0.20] thick test lead
ACCEPTS MOST LEAD WIDTHS WITH LENGTHS FROM: 0.075 to 0.250 [1.91 to 6.35]
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
Aries Electronics, Inc.
Done
Description
EATURES
A choice of 24-, 28-, or 40-pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket
ontacts are normally open and are closed by a unique cam action controlled by dual lever arms
The last 15° of movement of the cam provides a wiping action to the contacts on the legs of the device to remove any residue, ensuring a gas-tight seal
Tapered entry helps guide the device legs into the mating position with the contacts
GENERAL SPECIFICATIONS
BODY, HANDLE, CAM: Black UL 94V-0 glass-filled 4/6 Nylon
PINS: BeCu 170 or 172, 1/2-hard
PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B
CONTACT CURRENT RATING: 1 amp
OPERATING TEMPERATURE: 257°F [125°C]
MINIMUM RETENTION FORCE (when closed): 15 grams/lead, based on a 0.008 [0.20] thick test lead
ACCEPTS MOST LEAD WIDTHS WITH LENGTHS FROM: 0.075 to 0.250 [1.91 to 6.35]
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
Datasheet
Datasheet Summary Powered by GS/AI
The DIP ZIF Zero-Insertion-Force Test Socket ,Äì Series 516 from Aries Electronics, Inc. is designed for easy insertion and removal of 24-, 28-, or 40-pin devices without damaging the device legs. It features a unique cam action controlled by dual lever arms, which ensures that contacts are normally open and provides a wiping action during the last 15° of cam movement to remove any residue, achieving a gas-tight seal. The socket is constructed from black UL 94V-0 glass-filled nylon, with pins made from BeCu 170 or 172, and has a minimum gold plating of 10Oº over nickel. It supports a contact current rating of 1 amp and operates at temperatures up to 257°F [125°C]. The socket accepts lead widths from 0.075 to 0.250 inches [1.91 to 6.35 mm] and has a minimum retention force of 15 grams per lead when closed. For mounting, a suggested PCB hole size of 0.035 ±0.002 inches [0.89 ±0.05 mm] is recommended.
Datasheet Summary Powered by GS/AI
The DIP ZIF Zero-Insertion-Force Test Socket ,Äì Series 516 from Aries Electronics, Inc. is designed for easy insertion and removal of 24-, 28-, or 40-pin devices without damaging the device legs. It features a unique cam action controlled by dual lever arms, which ensures that contacts are normally open and provides a wiping action during the last 15° of cam movement to remove any residue, achieving a gas-tight seal. The socket is constructed from black UL 94V-0 glass-filled nylon, with pins made from BeCu 170 or 172, and has a minimum gold plating of 10Oº over nickel. It supports a contact current rating of 1 amp and operates at temperatures up to 257°F [125°C]. The socket accepts lead widths from 0.075 to 0.250 inches [1.91 to 6.35 mm] and has a minimum retention force of 15 grams per lead when closed. For mounting, a suggested PCB hole size of 0.035 ±0.002 inches [0.89 ±0.05 mm] is recommended.
DIP ZIF Zero-Insertion-ForceTest Socket – Series 516
DIP ZIF Zero-Insertion-ForceTest Socket – Series 516
EATURES
A choice of 24-, 28-, or 40-pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket
ontacts are normally open and are closed by a unique cam action controlled by dual lever arms
The last 15° of movement of the cam provides a wiping action to the contacts on the legs of the device to remove any residue, ensuring a gas-tight seal
Tapered entry helps guide the device legs into the mating position with the contacts
GENERAL SPECIFICATIONS
BODY, HANDLE, CAM: Black UL 94V-0 glass-filled 4/6 Nylon
PINS: BeCu 170 or 172, 1/2-hard
PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B
CONTACT CURRENT RATING: 1 amp
OPERATING TEMPERATURE: 257°F [125°C]
MINIMUM RETENTION FORCE (when closed): 15 grams/lead, based on a 0.008 [0.20] thick test lead
ACCEPTS MOST LEAD WIDTHS WITH LENGTHS FROM: 0.075 to 0.250 [1.91 to 6.35]
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
EATURES
A choice of 24-, 28-, or 40-pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket
ontacts are normally open and are closed by a unique cam action controlled by dual lever arms
The last 15° of movement of the cam provides a wiping action to the contacts on the legs of the device to remove any residue, ensuring a gas-tight seal
Tapered entry helps guide the device legs into the mating position with the contacts
GENERAL SPECIFICATIONS
BODY, HANDLE, CAM: Black UL 94V-0 glass-filled 4/6 Nylon
PINS: BeCu 170 or 172, 1/2-hard
PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B
CONTACT CURRENT RATING: 1 amp
OPERATING TEMPERATURE: 257°F [125°C]
MINIMUM RETENTION FORCE (when closed): 15 grams/lead, based on a 0.008 [0.20] thick test lead
ACCEPTS MOST LEAD WIDTHS WITH LENGTHS FROM: 0.075 to 0.250 [1.91 to 6.35]