Aries Electronics, Inc. DIP-to-JEDEC TO Adapter Socket

Description
FEATURES 8-pin DIP IC Socket on the top and a circular, 8-pin JEDEC TO male pin footprint on the bottom. ICs now available only in 8-pin DIPs can be readily-mounted on boards having JEDEC TO thru-hole footprints without having to redesign the board. GENERAL SPECIFICATIONS SOCKET BODY: black UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp. ADAPTER BOARD: FR-4, 0.062 [1.58] thick FEMALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M FEMALE PIN PLATING: 10μ [0.25μ] min. Au per MIL-G- 45204 over 100μ [2.54μ] Ni per SAE-AMS-QQ-N- 290 FEMALE PIN CONTACT: BeCu per UNS C17200, ASTM B194-08 FEMALE PIN CONTACT PLATING: 10μ [0.25μ] Au per MILG- 45204 over 50μ [1.27μ] Ni per SAE-AMS-QQN- 290 MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE-AMS-QQ-N-290 CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C]1109522 INSERTION FORCE: 180 grams/pin; based on a 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90 grams/pin; based on a 0.018 [0.46] dia. test lead NORMAL FORCE: 140 grams/pin; based on a 0.018 [0.46] dia. test lead ACCEPTS: leads 0.015-0.025 [0.38-0.64] in dia., 0.100-0.125 [2.54-3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.
Datasheet
Description
FEATURES 8-pin DIP IC Socket on the top and a circular, 8-pin JEDEC TO male pin footprint on the bottom. ICs now available only in 8-pin DIPs can be readily-mounted on boards having JEDEC TO thru-hole footprints without having to redesign the board. GENERAL SPECIFICATIONS SOCKET BODY: black UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp. ADAPTER BOARD: FR-4, 0.062 [1.58] thick FEMALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M FEMALE PIN PLATING: 10μ [0.25μ] min. Au per MIL-G- 45204 over 100μ [2.54μ] Ni per SAE-AMS-QQ-N- 290 FEMALE PIN CONTACT: BeCu per UNS C17200, ASTM B194-08 FEMALE PIN CONTACT PLATING: 10μ [0.25μ] Au per MILG- 45204 over 50μ [1.27μ] Ni per SAE-AMS-QQN- 290 MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE-AMS-QQ-N-290 CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C]1109522 INSERTION FORCE: 180 grams/pin; based on a 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90 grams/pin; based on a 0.018 [0.46] dia. test lead NORMAL FORCE: 140 grams/pin; based on a 0.018 [0.46] dia. test lead ACCEPTS: leads 0.015-0.025 [0.38-0.64] in dia., 0.100-0.125 [2.54-3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP-to-JEDEC TO Adapter Socket -  - Aries Electronics, Inc.
Bristol, PA, USA
DIP-to-JEDEC TO Adapter Socket
DIP-to-JEDEC TO Adapter Socket
FEATURES 8-pin DIP IC Socket on the top and a circular, 8-pin JEDEC TO male pin footprint on the bottom. ICs now available only in 8-pin DIPs can be readily-mounted on boards having JEDEC TO thru-hole footprints without having to redesign the board. GENERAL SPECIFICATIONS SOCKET BODY: black UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp. ADAPTER BOARD: FR-4, 0.062 [1.58] thick FEMALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M FEMALE PIN PLATING: 10μ [0.25μ] min. Au per MIL-G- 45204 over 100μ [2.54μ] Ni per SAE-AMS-QQ-N- 290 FEMALE PIN CONTACT: BeCu per UNS C17200, ASTM B194-08 FEMALE PIN CONTACT PLATING: 10μ [0.25μ] Au per MILG- 45204 over 50μ [1.27μ] Ni per SAE-AMS-QQN- 290 MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE-AMS-QQ-N-290 CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C]1109522 INSERTION FORCE: 180 grams/pin; based on a 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90 grams/pin; based on a 0.018 [0.46] dia. test lead NORMAL FORCE: 140 grams/pin; based on a 0.018 [0.46] dia. test lead ACCEPTS: leads 0.015-0.025 [0.38-0.64] in dia., 0.100-0.125 [2.54-3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.

FEATURES

  • 8-pin DIP IC Socket on the top and a circular, 8-pin JEDEC TO male pin footprint on the bottom. ICs now available only in 8-pin DIPs can be readily-mounted on boards having JEDEC TO thru-hole footprints without having to redesign the board.

GENERAL SPECIFICATIONS

  • SOCKET BODY: black UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp.
  • ADAPTER BOARD: FR-4, 0.062 [1.58] thick
  • FEMALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
  • FEMALE PIN PLATING: 10μ [0.25μ] min. Au per MIL-G- 45204 over 100μ [2.54μ] Ni per SAE-AMS-QQ-N- 290
  • FEMALE PIN CONTACT: BeCu per UNS C17200, ASTM B194-08
  • FEMALE PIN CONTACT PLATING: 10μ [0.25μ] Au per MILG- 45204 over 50μ [1.27μ] Ni per SAE-AMS-QQN- 290
  • MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
  • MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE-AMS-QQ-N-290
  • CURRENT RATING: 3 amps
  • OPERATING TEMPERATURE: 221°F [105°C]1109522
  • INSERTION FORCE: 180 grams/pin; based on a 0.018 [0.46] dia. test lead
  • WITHDRAWAL FORCE: 90 grams/pin; based on a 0.018 [0.46] dia. test lead
  • NORMAL FORCE: 140 grams/pin; based on a 0.018 [0.46] dia. test lead
  • ACCEPTS: leads 0.015-0.025 [0.38-0.64] in dia., 0.100-0.125 [2.54-3.18] long

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name DIP-to-JEDEC TO Adapter Socket
Product Type Package Adapters / Converters
Mounting Through-Hole
Military Standards MIL-G-45204
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details