Aries Electronics, Inc. CSP/BallNest™Hybrid Socket

Description
FEATURES Any grid size pitch available from 0.20mm Socket lid nests device into socket for a reliable connection Suitable for prototyping, test, or burn-in of CSP, BGA, µBGA and LGA devices ZIF style socket using Aries solderless, Au-plated pressure mount Spring Probe Special lid designs and/or materials can be quoted Socket easily located, mounted & removed from PCB Signal path during test only 0.077 [1.96] 4-point crown insures scrub on solder oxides – consult factory for other available probe styles The Au over Ni plated compression Spring-Probes leave very small witness marks on the bottom surface of the device solder balls GENERAL SPECIFICATIONS BODY MATERIAL: PEEK or TORLON 1dB BANDWIDTH: 1GHz (0.80mm pitch) (large probe) ESTIMATED CONTACT LIFE: 500,000 cycles COMPRESSION SPRING-PROBES: heat-treated BeCu with 30µ min. [0.75µ] Au per MIL-G-45204 over 30µ min. [0.75µ] Ni per SAE AMS-QQ-N-290B CONTACT FORCE: : 15g per contact on 0.30-0.35mm pitch : 16g per contact on 0.40-0.45mm pitch : 25g per contact on 0.50-0.75mm pitch : 25g per contact on 0.80mm pitch or larger SCREWS, ALIGNMENT PINS: Stainless Steel INSERTS: Brass per QQ-B-626, Sn/plated OPERATING TEMPERATURE: -55ºC to 150ºC [-67º to 302º] MOUNTING CONSIDERATIONS NOTE: Sockets must be handled with care when mounting or removing sockets to/from PCB TEST PCB MINIMUM DIAMETER "G"... : 0.025 [0.64] (large probe 0.80mm pitch and larger) : 0.015 [0.38] (small probe 0.50-0.79mm pitch) : 0.012 [0.31] (small probe 0.40-0.49mm pitch) : 0.009 [0.23] (small probe 0.30-0.39mm pitch) : 0.004 [0.10] (small probe 0.20-0.29mm pitch) TEST PCB DIA. SPRING-PROBE PAD PLATING: 30µ min. [0.75µ] Au per MIL-G-45204 over 30µ [0.75µ] min. Ni per SEA AMS-QQ-N-290. Pad must be the same height as top surface of PCB.
Datasheet
Description
FEATURES Any grid size pitch available from 0.20mm Socket lid nests device into socket for a reliable connection Suitable for prototyping, test, or burn-in of CSP, BGA, µBGA and LGA devices ZIF style socket using Aries solderless, Au-plated pressure mount Spring Probe Special lid designs and/or materials can be quoted Socket easily located, mounted & removed from PCB Signal path during test only 0.077 [1.96] 4-point crown insures scrub on solder oxides – consult factory for other available probe styles The Au over Ni plated compression Spring-Probes leave very small witness marks on the bottom surface of the device solder balls GENERAL SPECIFICATIONS BODY MATERIAL: PEEK or TORLON 1dB BANDWIDTH: 1GHz (0.80mm pitch) (large probe) ESTIMATED CONTACT LIFE: 500,000 cycles COMPRESSION SPRING-PROBES: heat-treated BeCu with 30µ min. [0.75µ] Au per MIL-G-45204 over 30µ min. [0.75µ] Ni per SAE AMS-QQ-N-290B CONTACT FORCE: : 15g per contact on 0.30-0.35mm pitch : 16g per contact on 0.40-0.45mm pitch : 25g per contact on 0.50-0.75mm pitch : 25g per contact on 0.80mm pitch or larger SCREWS, ALIGNMENT PINS: Stainless Steel INSERTS: Brass per QQ-B-626, Sn/plated OPERATING TEMPERATURE: -55ºC to 150ºC [-67º to 302º] MOUNTING CONSIDERATIONS NOTE: Sockets must be handled with care when mounting or removing sockets to/from PCB TEST PCB MINIMUM DIAMETER "G"... : 0.025 [0.64] (large probe 0.80mm pitch and larger) : 0.015 [0.38] (small probe 0.50-0.79mm pitch) : 0.012 [0.31] (small probe 0.40-0.49mm pitch) : 0.009 [0.23] (small probe 0.30-0.39mm pitch) : 0.004 [0.10] (small probe 0.20-0.29mm pitch) TEST PCB DIA. SPRING-PROBE PAD PLATING: 30µ min. [0.75µ] Au per MIL-G-45204 over 30µ [0.75µ] min. Ni per SEA AMS-QQ-N-290. Pad must be the same height as top surface of PCB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSP/BallNest™Hybrid Socket -  - Aries Electronics, Inc.
Bristol, PA, USA
CSP/BallNest™Hybrid Socket
CSP/BallNest™Hybrid Socket
FEATURES Any grid size pitch available from 0.20mm Socket lid nests device into socket for a reliable connection Suitable for prototyping, test, or burn-in of CSP, BGA, µBGA and LGA devices ZIF style socket using Aries solderless, Au-plated pressure mount Spring Probe Special lid designs and/or materials can be quoted Socket easily located, mounted & removed from PCB Signal path during test only 0.077 [1.96] 4-point crown insures scrub on solder oxides – consult factory for other available probe styles The Au over Ni plated compression Spring-Probes leave very small witness marks on the bottom surface of the device solder balls GENERAL SPECIFICATIONS BODY MATERIAL: PEEK or TORLON 1dB BANDWIDTH: 1GHz (0.80mm pitch) (large probe) ESTIMATED CONTACT LIFE: 500,000 cycles COMPRESSION SPRING-PROBES: heat-treated BeCu with 30µ min. [0.75µ] Au per MIL-G-45204 over 30µ min. [0.75µ] Ni per SAE AMS-QQ-N-290B CONTACT FORCE: : 15g per contact on 0.30-0.35mm pitch : 16g per contact on 0.40-0.45mm pitch : 25g per contact on 0.50-0.75mm pitch : 25g per contact on 0.80mm pitch or larger SCREWS, ALIGNMENT PINS: Stainless Steel INSERTS: Brass per QQ-B-626, Sn/plated OPERATING TEMPERATURE: -55ºC to 150ºC [-67º to 302º] MOUNTING CONSIDERATIONS NOTE: Sockets must be handled with care when mounting or removing sockets to/from PCB TEST PCB MINIMUM DIAMETER "G"... : 0.025 [0.64] (large probe 0.80mm pitch and larger) : 0.015 [0.38] (small probe 0.50-0.79mm pitch) : 0.012 [0.31] (small probe 0.40-0.49mm pitch) : 0.009 [0.23] (small probe 0.30-0.39mm pitch) : 0.004 [0.10] (small probe 0.20-0.29mm pitch) TEST PCB DIA. SPRING-PROBE PAD PLATING: 30µ min. [0.75µ] Au per MIL-G-45204 over 30µ [0.75µ] min. Ni per SEA AMS-QQ-N-290. Pad must be the same height as top surface of PCB.

FEATURES

  • Any grid size pitch available from 0.20mm
  • Socket lid nests device into socket for a reliable connection
  • Suitable for prototyping, test, or burn-in of CSP, BGA, µBGA and LGA devices
  • ZIF style socket using Aries solderless, Au-plated pressure mount Spring Probe
  • Special lid designs and/or materials can be quoted
  • Socket easily located, mounted & removed from PCB
  • Signal path during test only 0.077 [1.96]
  • 4-point crown insures scrub on solder oxides – consult factory for other available probe styles
  • The Au over Ni plated compression Spring-Probes leave very small witness marks on the bottom surface of the device solder balls

GENERAL SPECIFICATIONS

  • BODY MATERIAL: PEEK or TORLON
  • 1dB BANDWIDTH: 1GHz (0.80mm pitch) (large probe)
  • ESTIMATED CONTACT LIFE: 500,000 cycles
  • COMPRESSION SPRING-PROBES: heat-treated BeCu with 30µ min. [0.75µ] Au per MIL-G-45204 over 30µ min.
    [0.75µ] Ni per SAE AMS-QQ-N-290B
  • CONTACT FORCE:
    : 15g per contact on 0.30-0.35mm pitch
    : 16g per contact on 0.40-0.45mm pitch
    : 25g per contact on 0.50-0.75mm pitch
    : 25g per contact on 0.80mm pitch or larger
  • SCREWS, ALIGNMENT PINS: Stainless Steel
  • INSERTS: Brass per QQ-B-626, Sn/plated
  • OPERATING TEMPERATURE: -55ºC to 150ºC [-67º to 302º]

MOUNTING CONSIDERATIONS

  • NOTE: Sockets must be handled with care when mounting or removing sockets to/from PCB
  • TEST PCB MINIMUM DIAMETER "G"...
    : 0.025 [0.64] (large probe 0.80mm pitch and larger)
    : 0.015 [0.38] (small probe 0.50-0.79mm pitch)
    : 0.012 [0.31] (small probe 0.40-0.49mm pitch)
    : 0.009 [0.23] (small probe 0.30-0.39mm pitch)
    : 0.004 [0.10] (small probe 0.20-0.29mm pitch)
  • TEST PCB DIA. SPRING-PROBE PAD PLATING: 30µ min. [0.75µ] Au per MIL-G-45204 over 30µ [0.75µ] min. Ni per SEA AMS-QQ-N-290. Pad must be the same height as top surface of PCB.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name CSP/BallNest™Hybrid Socket
Product Type IC Socket
Socket Type BGA; CSP; LGA; SZIP
Mounting Through-Hole
Features ZIF Lock
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1219863-71918-214LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contact Plating Gold, GXT™
View Details
3 suppliers
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details