Aries Electronics, Inc. BGA Switch-A-Pitch™ Adapters

Description
FEATURES Reduce high-density interconnect (HDI) construction by adapting smaller pitch devices to larger footprints Convert 0.4mm and 0.5mm pitch footprints to 1mm or 1.27mm pitch (Please contact factory for other pitch requirements) Enable the use of standard line and trace spacing Eliminate the need for laser-drilled micro vias motherboards GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 [1.58] thick FR-4 or Rogers 370 HR, with 1/2-oz. Cu traces, both sides PADS: finished with ENIG (Electroless Ni Immersion Au), NSMD SOLDER SPHERES: 63/37 Sn/Pb or Lead-free SAC 305 TRACE WIDTH/SPACE: 0.003 [0.0762] OPERATING TEMPERATURE: 221°F [105°C] FR-4, 266°F [130°C] Lead-free MOUNTING CONSIDERATIONS SUGGESTED PCB PAD SIZE: 0.022 [0.559] for 1.27mm pitch; 0.020 [0.51] for 1.00mm pitch
Datasheet
Description
FEATURES Reduce high-density interconnect (HDI) construction by adapting smaller pitch devices to larger footprints Convert 0.4mm and 0.5mm pitch footprints to 1mm or 1.27mm pitch (Please contact factory for other pitch requirements) Enable the use of standard line and trace spacing Eliminate the need for laser-drilled micro vias motherboards GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 [1.58] thick FR-4 or Rogers 370 HR, with 1/2-oz. Cu traces, both sides PADS: finished with ENIG (Electroless Ni Immersion Au), NSMD SOLDER SPHERES: 63/37 Sn/Pb or Lead-free SAC 305 TRACE WIDTH/SPACE: 0.003 [0.0762] OPERATING TEMPERATURE: 221°F [105°C] FR-4, 266°F [130°C] Lead-free MOUNTING CONSIDERATIONS SUGGESTED PCB PAD SIZE: 0.022 [0.559] for 1.27mm pitch; 0.020 [0.51] for 1.00mm pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA Switch-A-Pitch™ Adapters -  - Aries Electronics, Inc.
Bristol, PA, USA
BGA Switch-A-Pitch™ Adapters
BGA Switch-A-Pitch™ Adapters
FEATURES Reduce high-density interconnect (HDI) construction by adapting smaller pitch devices to larger footprints Convert 0.4mm and 0.5mm pitch footprints to 1mm or 1.27mm pitch (Please contact factory for other pitch requirements) Enable the use of standard line and trace spacing Eliminate the need for laser-drilled micro vias motherboards GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 [1.58] thick FR-4 or Rogers 370 HR, with 1/2-oz. Cu traces, both sides PADS: finished with ENIG (Electroless Ni Immersion Au), NSMD SOLDER SPHERES: 63/37 Sn/Pb or Lead-free SAC 305 TRACE WIDTH/SPACE: 0.003 [0.0762] OPERATING TEMPERATURE: 221°F [105°C] FR-4, 266°F [130°C] Lead-free MOUNTING CONSIDERATIONS SUGGESTED PCB PAD SIZE: 0.022 [0.559] for 1.27mm pitch; 0.020 [0.51] for 1.00mm pitch

FEATURES

  • Reduce high-density interconnect (HDI) construction by adapting smaller pitch devices to larger footprints
  • Convert 0.4mm and 0.5mm pitch footprints to 1mm or 1.27mm pitch (Please contact factory for other pitch requirements)
  • Enable the use of standard line and trace spacing
  • Eliminate the need for laser-drilled micro vias motherboards

GENERAL SPECIFICATIONS

  • BOARD MATERIAL: 0.062 [1.58] thick FR-4 or Rogers 370 HR, with 1/2-oz. Cu traces, both sides
  • PADS: finished with ENIG (Electroless Ni Immersion Au), NSMD
  • SOLDER SPHERES: 63/37 Sn/Pb or Lead-free SAC 305
  • TRACE WIDTH/SPACE: 0.003 [0.0762]
  • OPERATING TEMPERATURE: 221°F [105°C] FR-4, 266°F [130°C] Lead-free

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB PAD SIZE: 0.022 [0.559] for 1.27mm pitch; 0.020 [0.51] for 1.00mm pitch
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name BGA Switch-A-Pitch™ Adapters
Product Type Package Adapters / Converters
Mounting SMT
Operating Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-220-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
PCB Headers & Receptacles - 103239-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers