Aries Electronics, Inc. 40-Pin DIP-to-Socketable PLCC Adapter

Description
FEATURES Can be used with Intel 80/83C652 and 80C251 microprocessors and any IC that follows standard DIP-to-PLCC pinout conventions Allows user to switch package styles and avoid shortage problems Designed to plug directly into your 44-pin PLCC socket On-board bypass capacitors to reduce power/ground electrical noise All DIP Pins brought out to the side of the adapter’s plated-through holes to facilitate troubleshooting or debugging GENERAL SPECIFICATIONS PCB: natural UL 94V-0 FR-4, 0.062 [1.56] thick with 1-oz. Cu traces MALE PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200µ [5.08µ] Sn/Pb per ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B SOCKET MATERIAL: UL 94V-0 glass-filled 4/6 Nylon FEMALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M FEMALE PIN PLATING: 10µ [0.25µ] Au per MIL-G-45204 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 COLLET CONTACT PLATING: 10µ [0.25µ] Au per MIL-G-45204 over 50µ [1.27µ] Ni per SAE AMS-QQ-N-290B OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180 grams/pin, based on a 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90 grams/pin, based on a 0.018 [0.46] dia. test lead NORMAL FORCE: 140 grams/pin, based on a 0.018 [0.46] dia. test lead SOCKET ACCEPTS: leads 0.015-0.025 [0.38-0.64] dia., 0.100-0.125 [2.54-3.18] long
Datasheet
Description
FEATURES Can be used with Intel 80/83C652 and 80C251 microprocessors and any IC that follows standard DIP-to-PLCC pinout conventions Allows user to switch package styles and avoid shortage problems Designed to plug directly into your 44-pin PLCC socket On-board bypass capacitors to reduce power/ground electrical noise All DIP Pins brought out to the side of the adapter’s plated-through holes to facilitate troubleshooting or debugging GENERAL SPECIFICATIONS PCB: natural UL 94V-0 FR-4, 0.062 [1.56] thick with 1-oz. Cu traces MALE PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200µ [5.08µ] Sn/Pb per ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B SOCKET MATERIAL: UL 94V-0 glass-filled 4/6 Nylon FEMALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M FEMALE PIN PLATING: 10µ [0.25µ] Au per MIL-G-45204 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 COLLET CONTACT PLATING: 10µ [0.25µ] Au per MIL-G-45204 over 50µ [1.27µ] Ni per SAE AMS-QQ-N-290B OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180 grams/pin, based on a 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90 grams/pin, based on a 0.018 [0.46] dia. test lead NORMAL FORCE: 140 grams/pin, based on a 0.018 [0.46] dia. test lead SOCKET ACCEPTS: leads 0.015-0.025 [0.38-0.64] dia., 0.100-0.125 [2.54-3.18] long
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40-Pin DIP-to-Socketable PLCC Adapter -  - Aries Electronics, Inc.
Bristol, PA, USA
40-Pin DIP-to-Socketable PLCC Adapter
40-Pin DIP-to-Socketable PLCC Adapter
FEATURES Can be used with Intel 80/83C652 and 80C251 microprocessors and any IC that follows standard DIP-to-PLCC pinout conventions Allows user to switch package styles and avoid shortage problems Designed to plug directly into your 44-pin PLCC socket On-board bypass capacitors to reduce power/ground electrical noise All DIP Pins brought out to the side of the adapter’s plated-through holes to facilitate troubleshooting or debugging GENERAL SPECIFICATIONS PCB: natural UL 94V-0 FR-4, 0.062 [1.56] thick with 1-oz. Cu traces MALE PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200µ [5.08µ] Sn/Pb per ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B SOCKET MATERIAL: UL 94V-0 glass-filled 4/6 Nylon FEMALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M FEMALE PIN PLATING: 10µ [0.25µ] Au per MIL-G-45204 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 COLLET CONTACT PLATING: 10µ [0.25µ] Au per MIL-G-45204 over 50µ [1.27µ] Ni per SAE AMS-QQ-N-290B OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180 grams/pin, based on a 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90 grams/pin, based on a 0.018 [0.46] dia. test lead NORMAL FORCE: 140 grams/pin, based on a 0.018 [0.46] dia. test lead SOCKET ACCEPTS: leads 0.015-0.025 [0.38-0.64] dia., 0.100-0.125 [2.54-3.18] long

FEATURES

  • Can be used with Intel 80/83C652 and 80C251 microprocessors and any IC that follows standard DIP-to-PLCC pinout conventions
  • Allows user to switch package styles and avoid shortage problems
  • Designed to plug directly into your 44-pin PLCC socket
  • On-board bypass capacitors to reduce power/ground electrical noise
  • All DIP Pins brought out to the side of the adapter’s plated-through holes to facilitate troubleshooting or debugging

GENERAL SPECIFICATIONS

  • PCB: natural UL 94V-0 FR-4, 0.062 [1.56] thick with 1-oz. Cu traces
  • MALE PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
  • MALE PIN PLATING: 200µ [5.08µ] Sn/Pb per ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B
  • SOCKET MATERIAL: UL 94V-0 glass-filled 4/6 Nylon
  • FEMALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
  • FEMALE PIN PLATING: 10µ [0.25µ] Au per MIL-G-45204 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B
  • 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08
  • COLLET CONTACT PLATING: 10µ [0.25µ] Au per MIL-G-45204 over 50µ [1.27µ] Ni per SAE AMS-QQ-N-290B
  • OPERATING TEMPERATURE: 221°F [105°C]
  • INSERTION FORCE: 180 grams/pin, based on a 0.018 [0.46] dia. test lead
  • WITHDRAWAL FORCE: 90 grams/pin, based on a 0.018 [0.46] dia. test lead
  • NORMAL FORCE: 140 grams/pin, based on a 0.018 [0.46] dia. test lead
  • SOCKET ACCEPTS: leads 0.015-0.025 [0.38-0.64] dia., 0.100-0.125 [2.54-3.18] long
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name 40-Pin DIP-to-Socketable PLCC Adapter
Product Type Package Adapters / Converters
Socket Type PLCC
Mounting Through-Hole
Military Standards MIL-G-45204
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details