Aries Electronics, Inc. Sockets for ICs, Transistors 34-6823-90T

Description
CONN IC DIP SOCKET 34POS TIN
Description
CONN IC DIP SOCKET 34POS TIN
Datasheet
Datasheet Summary
Powered by GS/AI

The 34-6823-90T is a 34-position DIP socket designed for horizontal mounting, featuring bifurcated contacts that enhance contact reliability. It is suitable for a variety of applications, including the packaging of LEDs, incandescent lamps, DIP switches, and test points. The socket accepts standard LED and incandescent displays, as well as tall displays with dimensions of 0.500 inches and 0.600 inches. Constructed from black UL 94V-0 nylon, the socket includes grade A spring-tempered phosphor bronze contacts with multiple plating options, including gold, tin, and tin-lead. The contact current rating is 1.5 amps, and it operates effectively within a temperature range of up to 221°F (105°C) for tin and tin-lead plating, and 257°F (125°C) for gold plating. The socket accommodates flat leads up to 0.014 inches thick and 0.020 inches wide, as well as round leads up to 0.020 inches in diameter. For mounting, the suggested PCB hole size is 0.044 inches in diameter. This product offers flexibility in design with various mounting positions and pin configurations, making it a versatile choice for engineers looking for reliable DIP socket solutions.

Datasheet Summary
Powered by GS/AI

The 34-6823-90T is a 34-position DIP socket designed for horizontal mounting, featuring bifurcated contacts that enhance contact reliability. It is suitable for a variety of applications, including the packaging of LEDs, incandescent lamps, DIP switches, and test points. The socket accepts standard LED and incandescent displays, as well as tall displays with dimensions of 0.500 inches and 0.600 inches. Constructed from black UL 94V-0 nylon, the socket includes grade A spring-tempered phosphor bronze contacts with multiple plating options, including gold, tin, and tin-lead. The contact current rating is 1.5 amps, and it operates effectively within a temperature range of up to 221°F (105°C) for tin and tin-lead plating, and 257°F (125°C) for gold plating. The socket accommodates flat leads up to 0.014 inches thick and 0.020 inches wide, as well as round leads up to 0.020 inches in diameter. For mounting, the suggested PCB hole size is 0.044 inches in diameter. This product offers flexibility in design with various mounting positions and pin configurations, making it a versatile choice for engineers looking for reliable DIP socket solutions.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 34-6823-90T - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
34-6823-90T
Sockets for ICs, Transistors 34-6823-90T
CONN IC DIP SOCKET 34POS TIN

CONN IC DIP SOCKET 34POS TIN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 34-6823-90T
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers