Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
ARIES ELECTRONICS, INC.
32-6625-10 -- IC & COMPONENT SOCKETS
Aries Electronics, Inc.
IC & Component Sockets
32-6625-10
Description
IC & Component Sockets DIP HEADERS 32 PI
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
IC & Component Sockets DIP HEADERS 32 PI
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
32-6625-10
IC & Component Sockets
32-6625-10
IC & Component Sockets DIP HEADERS 32 PI
IC & Component Sockets DIP HEADERS 32 PI
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
IC Interconnect Components
Product Number
32-6625-10
Product Name
IC & Component Sockets
Product Type
IC Socket; IC Headers
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Sensata Technologies
680 Series QFP Devices Dual Pinch
Specs
Product Type
IC Socket
Insulation Resistance
5000 Mohms
Contact Resistance
50 milliohms
View Details
Amphenol Communications Solutions
Backplane Connector, Header, 48 Position; Product Range Amphenol Communications Solutions
70233-111LF
Specs
Product Type
IC Headers
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology; Press Fit
View Details
RS Components, Ltd.
IC Socket Adapters
4546803
Specs
Product Type
Package Adapters / Converters
Contact Plating
Tin
Contacts Pitch
1.27 mm (0.0500 inches)
View Details
Rego Electronics Inc.
Mini SIM Card PCB Mount Socket
80440GFH-081-1x6L
Specs
Product Type
IC Socket
Features
Hinge
Number of Contacts
8
View Details