Aries Electronics, Inc. Cable Assemblies 28-036-209

Description
Cable Assemblies M/FEMALE DIP JUMPERS 28
Request a Quote
Description
Cable Assemblies M/FEMALE DIP JUMPERS 28
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 28-036-209 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
28-036-209
Cable Assemblies 28-036-209
Cable Assemblies M/FEMALE DIP JUMPERS 28

Cable Assemblies M/FEMALE DIP JUMPERS 28

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 28-036-209 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
28-036-209
Cable Assemblies - Rectangular Cable Assemblies 28-036-209
DIP CABLE M-F 28POS

DIP CABLE M-F 28POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 28-036-209 28-036-209
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
VNA Cable, 50.0 GHz, 24.0″ - VNAX-2FT-VMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details