The 20-3518-10E is part of the Series 518 Open Frame Socket from Lingto Electronic Limited, designed for ICs and transistors. This socket features collet contacts and solder pin tails, allowing for efficient board space utilization and optimized cooling. It is compatible with automatic insertion equipment and supports side-to-side and end-to-end stacking. The body is made from black UL 94V-0 glass-filled nylon, while the pin body is constructed from brass with various plating options available, including gold, tin, and tin/lead. The contact current rating is 3 amps, with an operating temperature range of up to 221°F (105°C) for tin and tin/lead plating, and 257°F (125°C) for gold plating. The socket accepts lead lengths from 0.100 inches and has specific suggested PCB hole sizes for different pin types. This product is suitable for applications requiring reliable connections and can be customized based on specific project needs.
IC & Component Sockets 20P IC SOCKET
CONN IC DIP SOCKET 20POS GOLD
| Powell Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 20-3518-10E | 20-3518-10E |
| Product Name | IC & Component Sockets | Sockets for ICs, Transistors |