The 20-0518-10 socket from Lingto Electronic Limited is designed for integrated circuits and transistors, featuring both single and dual row configurations. It is cuttable to accommodate the desired number of pins, allowing for flexibility in various applications. The socket is stackable both side-to-side and end-to-end, enhancing its versatility in circuit design. Constructed from black UL 94V-0 glass-filled nylon, the body material ensures durability. The pin body is made of brass with a half-hard finish, and it is available with multiple plating options, including gold and tin/lead, to suit different environmental and electrical requirements. The contact current rating is 3 amps, with specified insertion and withdrawal forces of 180g and 90g per pin, respectively. The operating temperature range is from -67°F to 221°F for tin plating and up to 257°F for gold plating, making it suitable for a variety of thermal environments. The socket accepts lead diameters from 0.015 to 0.025 inches and is designed for a suggested PCB hole size of 0.030 inches. This product is ideal for engineers seeking a reliable and customizable socket solution for their projects.
CONN SOCKET SIP 20POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20-0518-10 |
| Product Name | Sockets for ICs, Transistors |