Aries Electronics, Inc. IC & Component Sockets 168-PRS17011-12

Description
IC & Component Sockets 168 PIN PGA GOLD
Request a Quote
Description
IC & Component Sockets 168 PIN PGA GOLD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 168-PRS17011-12 is a PGA ZIF test and burn-in socket designed to accommodate various footprints on standard grids ranging from 8x8 to 21x21. It features a strong metal cam that activates normally-closed contacts, ensuring reliable contact force independent of plastic components. The socket body is constructed from black UL 94V-0 polyphenylene sulfide (PPS), while the contacts are made from BeCu 174 or Spinodal, with multiple plating options available, including gold and matte tin. This socket supports lead diameters from 0.014 to 0.026 inches and has a contact current rating of 1 amp. It operates effectively within a temperature range of -85¬8F to 257¬8F. The suggested PCB hole size for mounting is 0.032 inches in diameter. Customization options are available for special materials, sizes, and configurations, making it suitable for a variety of applications in electronic testing and development.

Datasheet Summary
Powered by GS/AI

The 168-PRS17011-12 is a PGA ZIF test and burn-in socket designed to accommodate various footprints on standard grids ranging from 8x8 to 21x21. It features a strong metal cam that activates normally-closed contacts, ensuring reliable contact force independent of plastic components. The socket body is constructed from black UL 94V-0 polyphenylene sulfide (PPS), while the contacts are made from BeCu 174 or Spinodal, with multiple plating options available, including gold and matte tin. This socket supports lead diameters from 0.014 to 0.026 inches and has a contact current rating of 1 amp. It operates effectively within a temperature range of -85¬8F to 257¬8F. The suggested PCB hole size for mounting is 0.032 inches in diameter. Customization options are available for special materials, sizes, and configurations, making it suitable for a variety of applications in electronic testing and development.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
168-PRS17011-12
IC & Component Sockets 168-PRS17011-12
IC & Component Sockets 168 PIN PGA GOLD

IC & Component Sockets 168 PIN PGA GOLD

Buy Now
Sockets for ICs, Transistors - 168-PRS17011-12 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
168-PRS17011-12
Sockets for ICs, Transistors 168-PRS17011-12
CONN SOCKET PGA ZIF GOLD

CONN SOCKET PGA ZIF GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 168-PRS17011-12 168-PRS17011-12
Product Name IC & Component Sockets Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products