Aries Electronics, Inc. Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 12-8355-310C

Description
Win Source Part Number: 1337616-12-8355-310C Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Series: 8 Type: DIP, 0.3" (7.62mm) Row Spacing Features: Closed Frame, Elevated Termination: Solder Package: Bulk Housing Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 12 (2 x 6) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Contact Material - Post: Brass Termination Post Length: 0.140" (3.56mm) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Aries Electronics Base Product Number: 12-8355
Request a Quote Datasheet
Description
Win Source Part Number: 1337616-12-8355-310C Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Series: 8 Type: DIP, 0.3" (7.62mm) Row Spacing Features: Closed Frame, Elevated Termination: Solder Package: Bulk Housing Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 12 (2 x 6) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Contact Material - Post: Brass Termination Post Length: 0.140" (3.56mm) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Aries Electronics Base Product Number: 12-8355
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets - 1337616-12-8355-310C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
1337616-12-8355-310C
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 1337616-12-8355-310C
Win Source Part Number: 1337616-12-8355-310C Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Series: 8 Type: DIP, 0.3" (7.62mm) Row Spacing Features: Closed Frame, Elevated Termination: Solder Package: Bulk Housing Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 12 (2 x 6) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Contact Material - Post: Brass Termination Post Length: 0.140" (3.56mm) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Aries Electronics Base Product Number: 12-8355

Win Source Part Number: 1337616-12-8355-310C
Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Series: 8
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Closed Frame, Elevated
Termination: Solder
Package: Bulk
Housing Material: Polyamide (PA46) , Nylon 4/6, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 1
Number of Positions or Pins (Grid): 12 (2 x 6)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10.0µin (0.25µm)
Contact Material - Post: Brass
Termination Post Length: 0.140" (3.56mm)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Aries Electronics
Base Product Number: 12-8355

Buy Now Datasheet
IC & Component Sockets - 12-8355-310C - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
12-8355-310C
IC & Component Sockets 12-8355-310C
IC & Component Sockets

IC & Component Sockets

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1337616-12-8355-310C 12-8355-310C
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets IC & Component Sockets
Product Type IC Headers IC Socket
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV15005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PCB Headers & Receptacles - 103186-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers