Aries Electronics, Inc. Oscillators - 1108800 1108800

Description
Manufacturer: Aries Electronics Win Source Part Number: 853728-1108800 Features: 8 Position For use with Package: Tube Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A463-NDR, A463
Request a Quote Datasheet
Description
Manufacturer: Aries Electronics Win Source Part Number: 853728-1108800 Features: 8 Position For use with Package: Tube Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A463-NDR, A463
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1108800 - 853728-1108800 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 1108800
853728-1108800
Oscillators - 1108800 853728-1108800
Manufacturer: Aries Electronics Win Source Part Number: 853728-1108800 Features: 8 Position For use with Package: Tube Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A463-NDR, A463

Manufacturer: Aries Electronics
Win Source Part Number: 853728-1108800
Features: 8 Position For use with
Package: Tube
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 49
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A463-NDR, A463

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystal, Oscillator, Resonator Accessories - 1108800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Crystals, Oscillators, Resonators - Crystal, Oscillator, Resonator Accessories
1108800
Crystals, Oscillators, Resonators - Crystal, Oscillator, Resonator Accessories 1108800
OSCILLATOR SOCKET HALF SIZE 4PIN

OSCILLATOR SOCKET HALF SIZE 4PIN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 853728-1108800 1108800
Product Name Oscillators - 1108800 Crystals, Oscillators, Resonators - Crystal, Oscillator, Resonator Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602BI-21-33E-26.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
3 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - LMC555CMMX/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510ACA161M133AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details