Aries Electronics, Inc. Sockets for ICs, Transistors 05-7380-10

Description
CONN SOCKET SIP 5POS TIN
Description
CONN SOCKET SIP 5POS TIN
Datasheet
Datasheet Summary
Powered by GS/AI

The 05-7380-10 socket from Lingto Electronic Limited is part of the Series 700 Elevator Strip-Line,Ñ¢ Socket line, designed for elevated mounting of LCDs or other high pin-count components. It accommodates heights ranging from 0.360 to 2.000 inches and can be used with optional spacers for various mounting centers. The socket body is made from black UL 94V-0 glass-filled nylon, while the pins are constructed from Grade A phosphor bronze with multiple plating options, including gold, tin, and tin-lead. This socket has a current rating of 1.5 amps and operates within a temperature range of -67°F to 221°F for tin and tin-lead plating, and up to 257°F for gold plating. It accepts flat leads up to 0.014 x 0.020 inches and round leads up to 0.020 inches in diameter. The average insertion force is 110g per pin, and the withdrawal force is 75g per pin. Suggested PCB hole size is 0.045 inches in diameter. This product is suitable for applications requiring reliable connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The 05-7380-10 socket from Lingto Electronic Limited is part of the Series 700 Elevator Strip-Line,Ñ¢ Socket line, designed for elevated mounting of LCDs or other high pin-count components. It accommodates heights ranging from 0.360 to 2.000 inches and can be used with optional spacers for various mounting centers. The socket body is made from black UL 94V-0 glass-filled nylon, while the pins are constructed from Grade A phosphor bronze with multiple plating options, including gold, tin, and tin-lead. This socket has a current rating of 1.5 amps and operates within a temperature range of -67°F to 221°F for tin and tin-lead plating, and up to 257°F for gold plating. It accepts flat leads up to 0.014 x 0.020 inches and round leads up to 0.020 inches in diameter. The average insertion force is 110g per pin, and the withdrawal force is 75g per pin. Suggested PCB hole size is 0.045 inches in diameter. This product is suitable for applications requiring reliable connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 05-7380-10 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
05-7380-10
Sockets for ICs, Transistors 05-7380-10
CONN SOCKET SIP 5POS TIN

CONN SOCKET SIP 5POS TIN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 05-7380-10
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers