The 04-0501-20 socket from Lingto Electronic Limited is designed for mounting liquid crystal displays or other high pin-count or odd-centered components. It features bifurcated contacts and is available with wire wrap or solder pin tails. The socket accommodates various lead sizes, accepting flat leads up to 0.014 x 0.020 inches and round leads up to 0.020 inches in diameter. Constructed from black UL 94V-0 glass-filled nylon, the socket has a current rating of 1 amp and operates within a temperature range of -67°F to 221°F for Sn and Sn/Pb plating, and -67°F to 257°F for Au plating. The average insertion force is 110g per pin, while the average withdrawal force is 75g per pin. The suggested PCB hole size for mounting is 0.045 inches in diameter. Customization options are available for special materials, platings, sizes, and configurations, depending on quantity. This socket is suitable for engineers looking for reliable and versatile mounting solutions for high pin-count components.
CONN SOCKET SIP 4POS TIN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04-0501-20 |
| Product Name | Sockets for ICs, Transistors |