Arduino RF Antennas X000004

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz GPRS, GSM Flat Patch RF Antenna 2.15dBi SMA Male Adhesive
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz GPRS, GSM Flat Patch RF Antenna 2.15dBi SMA Male Adhesive

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - X000004 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
X000004
RF Antennas X000004
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz GPRS, GSM Flat Patch RF Antenna 2.15dBi SMA Male Adhesive

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz GPRS, GSM Flat Patch RF Antenna 2.15dBi SMA Male Adhesive

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number X000004
Product Name RF Antennas
Applications GPRS, GSM
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers