Arduino RF Antennas X000003

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz GPRS, GSM Whip, Tilt RF Antenna 1dBi SMA Male Connector Mount
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz GPRS, GSM Whip, Tilt RF Antenna 1dBi SMA Male Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - X000003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
X000003
RF Antennas X000003
850MHz, 900MHz, 1.8GHz, 1.9GHz GPRS, GSM Whip, Tilt RF Antenna 1dBi SMA Male Connector Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz GPRS, GSM Whip, Tilt RF Antenna 1dBi SMA Male Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number X000003
Product Name RF Antennas
Applications GPRS, GSM
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details